location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba mini NB550D-105

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba NB550D-105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL5FE-004008EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba mini NB550D-105
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Green
  • - AMD Dual-Core C-50 1 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 250 GB HDD
  • - AMD Radeon HD 6250
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 9.5 h
  • - Windows 7 Starter 32-bit
Warranty: 1 year
Long product name Toshiba mini NB550D-105 :
The long product name of Toshiba mini NB550D-105. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1", AMD Dual-Core C-50, 1 GB DDR3 RAM, 250 GB HDD, AMD Radeon HD 6250, VGA Web, IEEE 802.11b/g/n, HDMI, USB 2.0, 1.32 kg, Windows 7 Starter 32-bit
More>>>
Short summary description Toshiba mini NB550D-105:
This short summary of the Toshiba mini NB550D-105 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba mini NB550D-105, AMD Dual-Core, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Toshiba mini NB550D-105:
This is an auto-generated long summary of Toshiba mini NB550D-105 based on the first three specs of the first five spec groups.

Toshiba mini NB550D-105. Product type: Netbook, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Starter. Product colour: Green. Weight: 1.32 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:22:30
Uk has collected 55 expert reviews for Toshiba mini NB550D-105 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
smarthouse.com.au
Updated:
2013-11-01 21:22:23
Key Features: * 10.1in, 1,024 x 600 screen * AMD Fusion C50 CPU & HD6250 GPU * 250GB HDD * 1GB RAM * HDMI-outputStarting off with its design, it's identical to that of the NB520, which is a good thing. Unlike the smooth soft finish on th...
Good Great speakers; Stylish, classy design; Softtouch lid and palm rests; Full HD video and HDMI; Good build quality...
Bad Only 1GB of RAM; No USB 3.0; Slow CPU...
80%
trustedreviews.com
Updated:
2013-11-01 21:22:23
When we reviewed Toshiba's original NB520 netbook , we were blown away by the design, but rather disappointed by the utterly lacklustre specifications. Now, however, the company has fitted one of AMD's delectable new Fusion processors inside the same sexy...
Good Great speakers, Stylish, classy design, Soft-touch lid and palm rests, Full HD video and HDMI, Good build quality...
Bad Only 1GB of RAM, No USB 3.0, Slow CPU...
Bottom line Like the NB520, Toshiba's NB550 is very attractive and well-built. Its AMD Fusion innards give it the ability to handle Full HD video on and off-line as well as providing an HDMI-output, strengths which put it a step above most budget netbooks. Other spec...
80%
tlbhd.com
Updated:
2013-11-01 21:22:24
Had the chance to play with two Toshiba netbooks these last weeks and this post is a review of the Toshiba NB550D . Like I've told you in my review of the Toshiba NB500/NB505 , there a bunch of different devices in Toshiba's new NB5xx line of netbooks. Th...
Bottom line For years I've been waiting for the moment AMD will bring a competitive hardware platform on netbooks. And despite the long expectations, they finally did it. The AMD powered Toshiba NB550D manages to gather several important qualities under the same ho...
0%
expertreviews.co.uk
Updated:
2013-11-01 21:22:24
It’s not often that we get excited over a netbook, but Toshiba’s new NB550D is an exception. It’s the first netbook we’ve seen that uses an AMD Fusion processor, the first real competition for Intel’s Atom. The dual-core C-50 processor inside the NB550...
Bottom line We were very impressed with AMD Fusion, but apart from its impressive speakers the NB550D is a fairly unadventurous netbook...
80%
techradar.com
Updated:
2013-11-01 21:22:24
Enthusiasm for netbooks may be waning with the rise of the tablet PC, but Toshiba has proved there's life in the old dog yet with the release of the NB550D – a smartly designed and eminently portable mini-laptop.For a machine so clearly geared towards...
Good Decent graphics performance, Build quality, Good screen, AMD Fusion, Storage...
Bad Office performance...
90%
alphr.com
Updated:
2013-11-01 21:22:25
The Toshiba NB550D might not look special from the outside, but it's what's inside that matters: it's the first netbook we've seen to ditch Intel's Atom in favour of Brazos, the low-power opening salvo of AMD's Fusion line-up. At its heart lies the Accel...
Bottom line The first Brazos netbook excels at graphical tasks, and battery life is immense. If only it had arrived last year...
83%
pcauthority.com.au
Updated:
2013-11-01 21:22:26
One of the least exciting areas of computing in recent times has been netbooks. Launched to massive popularity a few years ago on the back of Intel's Atom processor, very little has evolved, thanks to the strict hardware requirements of the cheap-for-O...
Bottom line The Toshiba NB550D is powered by AMD’s Fusion core and is a surprisingly quick entry into the tired netbook space...
83%
Zdnet.com.au
Updated:
2013-11-01 21:22:26
Design The NB550D looks much like any other netbook, although that's an appellation that Toshiba probably wouldn't apply to this particular system. Unlike the vast majority of netbooks currently on the market, the NB550D eschews Intel's Atom platfor...
Good Decent visual design, Good overall performance, Excellent graphics performance for a netbookstyle computer, Reasonable battery life if eco mode is engaged, Good speakers...
Bad Low battery life at maximum performance, Memory allocation is low, Windows 7 32bit further limits memory upgrades...
Bottom line Toshiba's AMD Fusion-powered netbook delivers performance you wouldn't normally associate with netbooks, but struggles due to low memory allocation.
85%
pocket-lint.com
Updated:
2013-11-01 21:22:27
One of the first notebooks with AMD's new “APU” - that's a CPU and discrete GPU combined into one - packed into the case of a netbook that's also crammed with extras like Harman Kardon speakers, the Toshiba NB550 mini is a bit different. Is it an Atom...
Good The AMD processor and graphics combination makes for a speedier netbook, battery life is good and the audio quality is excellent for this size of notebook...
Bad Slow hard drive and a basic version of Windows cramp the NB550D's style, the speaker placement in the cramped netbook form factor is a little awkward...
Bottom line You get the benefits of a netbook - portability, price, battery life - but most of the drawbacks too; if a netbook is what you're after, the AMD processor makes this a real competitorKey specs3.5mm jack, Ethernet, HDMI, SD, SDHC, USB, VGA, Wi-Fi, Windo...
80%
techadvisor.co.uk
Updated:
2013-11-01 21:22:29
Product Code: PLL5FE-00M008EN The Toshiba NB550D netbook is one of the very first to use the new AMD Fusion ‘APU’ processors. But will this Accelerated Processor Unit bring decent performance and battery life to the notoriously ephemeral AMD processo...
Bottom line The Toshiba NB550D feels sturdy, looks good, it's light and it has good speed for a netbook. The HDMI port should make it appeal to users who want something small that they can plug into their TVs to watch streaming video or downloads. Note that we di...
0%
goodgearguide.com.au
Updated:
2013-11-01 21:22:29
The Toshiba NB550D is a netbook unlike many of the netbooks that have come before it. It has a 10.1in glossy screen like most other netbooks on the market, but instead of running an Intel Atom CPU, the NB550D is based on the AMD Fusion APU (accelerate...
Good HDMI port, good performance for a netbook, good speakers, good build quality and looks...
Bad Battery life not great, video playback was a little choppy on a Full HD television, touchpad texture was a little too rough, very reflective screen...
Bottom line The Toshiba NB550D netbook uses the AMD Fusion platform to supply good overall performance and better-than-usual multimedia features for a netbook. Its HDMI port allows users to connect it directly to a big-screen TV and its Harmon Kardon speakers produce...
75%
stuff.tv
Updated:
2014-03-12 01:33:31
Performance and powerUnlike the Atom, the C-50 Fusion chip isn't that different from ‘real' laptop and desktop processors. It's not especially fast, but it has two cores and hasn't been crippled like the Atom by removing certain key parts. A comparison of...
80%
tweaktown.com
Updated:
2014-03-12 01:33:31
The Toshiba NB550D comes with a 10.1-inch glossy display, but instead of running an Intel Atom CPU, like a typical netbook, the NB550D is based on the AMD C-50 CPU (1GHz) with ATI Radeon HD 6250 graphics. It also comes with a 250GB HDD & 1GB of RAM (it su...
Bottom line The Toshiba NB550D feels sturdy, looks good, it's light and it has good speed for a netbook. The HDMI port should make it appeal to users who want something small that they can plug into their TVs to watch streaming video or downloads. The NB550D feels f...
80%
apcmag.com
Updated:
2014-04-08 07:10:15
Toshiba has made something like a new standard with this little netbook. With the AMD C-50 processor driving the system and graphics, it´s setting a new level of performance and features at a very cheap price point.The key features of this model incl...
90%
itnews.com.au
Updated:
2014-06-06 06:15:26
This is already changing with AMD's launch of its Fusion APUs. In a very savvy move, it has targeted the first of these hybrid CPU/GPU chips at the netbook space, and we are already seeing manufacturers leap on the processors.Fusion offers a few key benef...
0%
apcmag.com
Updated:
2013-11-01 21:22:24
Toshiba has made something like a new standard with this little netbook. With the AMD C-50 processor driving the system and graphics, it´s setting a new level of performance and features at a very cheap price point.The key features of this model incl...
90%
tweaktown.com
Updated:
2013-11-01 21:22:27
The Toshiba NB550D comes with a 10.1-inch glossy display, but instead of running an Intel Atom CPU, like a typical netbook, the NB550D is based on the AMD C-50 CPU (1GHz) with ATI Radeon HD 6250 graphics. It also comes with a 250GB HDD & 1GB of RAM (...
Bottom line The Toshiba NB550D comes with a 10.1-inch glossy display, but instead of running an Intel Atom CPU, like a typical netbook, the NB550D is based on the AMD C-50 CPU (1GHz) with ATI Radeon HD 6250 graphics. It also comes with a 250GB HDD & 1GB of RAM (...
80%
notebookcheck.net
Updated:
2013-11-01 21:22:28
In keeping with the Toshiba NB550D's multimedia focus, it comes equipped with the new AMD C-50 Accelerated Processing Unit (APU) along with an integrated AMD Radeon HD 6250 graphics unit . With a speed of 1 GHz, the dual-core entry-level APU is nominally...
Good Workmanship and colours, Easy to upgrade, Acceptable range of ports, Good touchpad, Smooth HD playback, Efficient cooling system, Harman Kardon loudspeakers, Impressive battery life...
Bad Keyboard layout and lettering, Glossy display with standard resolution, Poor contrast and depth of black, Too much pre-installed bloatware, Mediocre office performance (1 GB RAM), Few accessories...
Bottom line The Toshiba NB550D netbook is an interesting machine, and an exciting alternative to many of the recent Intel Atom N550 systems, not least because of its hardware in the form of the new AMD C-50 APU including the AMD Radeon HD 6250. Its office performance...
85%
techworld.com
Updated:
2013-11-01 21:22:28
The Toshiba NB550D is a netbook unlike any of the netbooks that have come before it.It has a 10.1in glossy screen like most other netbooks on the market, but instead of running an Intel Atom processor, the Toshiba NB550D is based on the AMD Fusion APU...
Bottom line The Toshiba NB550D feels sturdy, looks good, it's light and it has good speed for a netbook. The HDMI port should make it appeal to users who want something small that they can plug into their TVs to watch streaming video or downloads. Note that we di...
0%
stuff.tv
Updated:
2014-01-20 01:27:34
Performance and powerUnlike the Atom, the C-50 Fusion chip isn't that different from ‘real' laptop and desktop processors. It's not especially fast, but it has two cores and hasn't been crippled like the Atom by removing certain key parts. A comparison of...
80%
umpcportal.com
Updated:
2014-03-12 01:33:31
Thanks to NDevil.com I have a Toshiba NB550D in my hands for a few days while they have my Asus Aspire One 522 . Having just spent a lot of time with the 522 with testing and upgrading, its the perfect time to compare it with another AMD Brazos device.The...
0%