Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba NB520-10R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL52E-01T00SEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29339
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 22 Dec 2017 09:39:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook :
The short editorial description of Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook

25.654 cm (10.1 ") , Intel Atom N570 1.66 GHz, 1 GB DDR3 RAM, 250 GB HDD, VGA Web, Bluetooth, IEEE 802.11b/g/n, USB 2.0, 1.32 kg, Windows 7 Starter 32-bit
More>>>

Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook:
The official marketing text of Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook as supplied by the manufacturer
Toshiba NB520 Series
The mobile sound machine

The Toshiba mini NB520 offers features, style, and unrivalled sound, with premium Toshiba hardware and integrated Harman Kardon® speakers. The 25.7cm (10.1”) mini NB520 delivers sonic performance unrivalled by anything in its class, combining Dolby® Advanced Audio™ technology with the speakers to ensure audio clarity. And a combination of Dual Core Intel® processing, rich connectivity, and Sleep-and-Music technology completes a premium all-round feature-set.

POWER TO GO

The Toshiba NB520’s new generation dual-core Intel® Atom™ processor improves multimedia performance and battery life. And it delivers twice the graphics performance of its predecessor. Yet with its 1080p display with LED backlighting, it delivers a great viewing experience with up to 9 hours* battery life and longer standby times.

BOOM BOX 2.0

Being on the move no longer means missing out on top-quality music and movies. The Toshiba NB520’s Harman Kardon® speakers produce a depth and quality of sound that will surprise you, while Dolby® Advanced Audio™ makes the sound more natural and detailed. With its HDMI port, your netbook is now an HD player too: simply plug it into your TV for a full quality movie experience.

ALL IN A DAY'S WORK

Take everything with you for the day. The Toshiba NB520’s up to 9-hour battery life is more than enough for a day on the road. And with a 320GB hard disk you can take huge quantities of music, video and pictures. Three USB 2.0 ports and an SD Card reader make it easy to add and share more content.

LOOKS AS GOOD AS IT SOUNDS

LOOKS AS GOOD AS IT SOUNDS The Toshiba NB520 is thin, light, and a statement of good taste. Measuring just 17mm at its thinnest point and weighing from 1.32kg, it’s so compact you could carry it around all day and forget it’s in your bag. Its eye-catching, textured design is available in a choice of vibrant colours.

DO YOUR FINGERS A FAVOUR

Why change a good thing? The Toshiba NB520 has received rave reviews for the full-size keyboard and touchpad, as well as the EasyGrip finish. The new generation mini NB520 continues this tradition of great usability.

TYPICAL TOSHIBA

You'll appreciate the solid build and clever features in the Toshiba NB520. With Toshiba’s innovations called ‘USB Sleep-and-Charge’ and ‘Sleep-and-Music’, you can charge devices or play music via the netbook even when it’s switched off. It also comes with our Toshiba Eco Utility to cut battery use, and a power-sipping display with LED backlighting.
Short summary description Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook:
This short summary of the Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba mini Toshiba NB520-10R, Intel® Atom™, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook :

Toshiba mini Toshiba NB520-10R. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Atom™, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Starter. Colour of product: Blue. Weight: 1.32 kg

This is an auto-generated long summary of Toshiba mini NB520-10R 1.66GHz N570 10.1" 1024 x 600pixels Blue Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Product type *
The sub-category of the product.
Netbook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
3D
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N570
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Pineview
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
17 M
Processing Die size
87 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel GMA 3150
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel GMA
On-board graphics adapter memory
0.25 GB
On-board graphics adapter base frequency
200 MHz
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1400 x 1050 pixels
Audio
Audio system
System used to play music or speech.
24-bit
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Keyboard number of keys
86
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Trial software
McAfee Internet Security
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22
Supported instruction sets
SSE2,SSE3,SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Processor ARK ID
55637
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Power
AC adapter power
30 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Supervisor, User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.32 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
190 mm
Height (front)
The height of the frontside of the product.
1.66 cm
Height (rear)
Height of the backside of the product.
3.55 cm
Packaging content
AC adapter included
Yes
Power cord included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 31 expert reviews for Toshiba mini NB520-10R and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-24
PREVIEW: Toshiba calls its upcoming NB520 "a netbook for music lovers", and it boasts some neat tricks to back that up. The speaker grilles either side of the touchpad lay its media credentials bare for all to see: they show off their Harman/Kardon brandi...
Bottom line Excellent speakers for a netbook, and some nice media features too. It all depends on Toshiba's pricing...
83%
pcpro.co.uk
Updated:
2012-02-26
The NB520-10P is a far more luxurious affair than most competitors; staff and students commented on its premium feel. With the lid finished in a dimpled, rubberised bronze, it exudes the feeling of quality. The only weak points are the metal grilles over...
Bottom line A good overall specification makes this a great little netbook that's built to last...
83%
techradar.com
Updated:
2011-10-26
From the lime-green rubberised lid to the integrated Harmon/Kardon speakers, the Toshiba NB520-10U is a netbook that demands attention. Not content to be a standard black business appliance, the Toshiba NB520-10U wants to be the life and soul of the pa...
Good Good sound quality, Connectivity, Build quality, Battery life...
Bad Performance, Small keyboard...
80%
itreviews.com
Updated:
2011-08-24
Netbooks haven't moved on much recently. Their place has in part been usurped by the iPad 2 and Android tablets, while their general specifications have languished in a sort of limbo as other laptop computers get faster, and feature an array of incre...
Good Nice styling, stunnign speakers and a superb keyboard...
Bad A humdrum spec... not bad, just boring.
Bottom line The Toshiba NB520 is a standard netbook on the inside, except for a superb pair of speakers. On the outside a lovely keyboard makes for good user ergonomics and the colour scheme simply looks attractive. In a sea full of similar products, Toshiba has f...
80%
trustedreviews.com
Updated:
2011-08-24
It's a little depressing sometimes to think how little progress has been made at the low end of the netbook market. Atom has gone dual-core and can now just about handle 720P video, but the value of this is limited as you still get a sub-HD scre...
80%
techradar.com
Updated:
2011-08-24
Netbooks aren't usually regarded as multimedia machines, with their tiny speakers, compact screens and lack of power. However, Toshiba's NB520-108 aims to smash this trend by featuring designer speakers from audio experts harman/kardon, and the result...
Good Good sound quality, Solid build quality, Excellent battery life, Features...
Bad No DVD drive, Dodgy keyboard...
70%
expertreviews.co.uk
Updated:
2012-11-19
The Toshiba NB520 has the same basic specification that you'll see on a lot of netbooks - a 320GB hard disk, 1GB of memory and a 1.6GHz Intel Atom N2600. It's not exactly a processing powerhouse, with it only achieving an overall score of 11 in our ben...
Bottom line A great media-playing netbook, despite its low screen resolution...
60%
channelpro.co.uk
Updated:
2011-10-21
Excellent speakers for a netbook, and some nice media features too. It all depends on Toshiba's pricing PREVIEW: Toshiba calls its upcoming NB520 "a netbook for music lovers", and it boasts some neat tricks to back that up. The speaker grilles either s...
0%
Show all
Country Distributor
Italia 1 distributor(s)
X