location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB500-10H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL50E-00R01PFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Brown
  • - Intel Atom® N455 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 800 MHz 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Home Basic
Long product name Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown :
The long product name of Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toshiba NB500-10H - 10.1”, Intel® Atom™ N455, 250 GB HDD, 1024 MB DDR2, Intel® Graphics Media Accelerator 3150, 802.11b/g/n, 0.3MP, Windows® 7 Home Basic 32 bits
More>>>
Short summary description Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown:
This short summary of the Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba NB500-10H, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown:
This is an auto-generated long summary of Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown based on the first three specs of the first five spec groups.

Toshiba NB500-10H. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Basic. Product colour: Brown. Weight: 1.32 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 11:31:26
Uk has collected 3 expert reviews for Toshiba NB500-10H Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Home Basic Brown and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-28 11:31:26
Few netbooks have been truly cheap - well, few of the decent ones, anyway - but now we're at the third generation of Intel's Atom processor family, an opportunity has arisen for netbook makers to offer less pricey models based on older chippery. Toshib...
Bottom line Yes, the NB500 comes at a bargain basement price, for a netbook, but its a cheap-feeling machine that's desperately in need of more memory and a better wireless card. You can add an extra gig of Ram easily and cheaply, but tough luck if you want faste...
65%