location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB250-10R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL2PE-00C025GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black :
The long product name of Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N455 1.66GHz, 1024MB DDR2 RAM, 250GB SATA HDD, 10.1" WSVGA TFT Intel Graphics Media Accelerator 3150, VGA WebCam, Wi-Fi, Fast Ethernet, Windows 7 Starter 32-bit
More>>>
Short summary description Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:
This short summary of the Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba NB250-10R, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:
This is an auto-generated long summary of Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

Toshiba NB250-10R. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.12 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:23:20
Uk has collected 11 expert reviews for Toshiba NB250-10R Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:23:19
There's a big question in the PC market at the moment: Has the netbook had its time? It's not hard to argue that it has. Certainly the Toshiba NB250 is what you'd call a standard example of the genre. It doesn't do anything remarkable to push netbooks to...
Good Great keyboard, Amazing battery life, Solid construction, Well priced, Better performance than most tablets...
Bad Shoddy speakers, Odd keyboard layout, Annoying, hard-to-adjust screen, Full of shovelware, Worse performance than most laptops...
Bottom line A great example of the strengths of netbooks, even if there are a few niggles...
70%
tracyandmatt.co.uk
Updated:
2011-10-04 12:23:20
As the netbook era seems to be drawing to a close Toshiba manages to squeeze out one last option for your mobile computing needs. Sandwiched between the oldie but goodie, NB200 and the king of the heap, NB305, the NB250 lurks in the background like a...
Bottom line The netbook is a little hit and miss. Combining the winning design with some cost cutting methods that do seem to cut too close to the bone Toshiba are just throwing out a budget version of a cost effective unit. You would be better to add the extra £4...
0%
trustedreviews.com
Updated:
2011-10-04 12:23:20
Toshiba has had a mixed record with its netbooks. Its very first, the NB100 , arrived just as everyone else was moving to the 10-inch form-factor and looked dated as a result. However, it returned triumphantly to form with the NB200 , and the refreshed NB...
Good Very good touchpad, Sharp screen, Decent viewing angles...
Bad Unappealing design, Mediocre battery life, Poor keyboard...
Bottom line Provided you opt for the similarly priced six-cell NB250, it will serve you well-enough. However, with so many excellent netbooks to choose from, it does little to distinguish itself from the pack...
60%
theregister.co.uk
Updated:
2016-04-05 16:21:41
It's one of the few netbooks to make use of Intel's Atom N455 . Although very similar to the N450 - 1.66GHz clock speed, single-core, 45nm etc. - the N455 supports DDR 3 memory. With this in mind, Toshiba has included 1GB of DDR 3 memory, but there's no n...
Bottom line Ultimately, the cheap-feeling chassis and slightly awkward keyboard design limit the NB250's appeal. ® Netbooks Group Test Acer Aspire One D260 Asus Eee PC T101MT HP Mini 210 Lenovo IdeaPad S10-3 Samsung N230 Toshiba NB250 Netbooks Buy...
0%
fhm.com.ph
Updated:
2016-12-29 08:38:52
Netbooks have been called compact, cool, or convenient, but never manly.It is specifically cut out for all of us who'd rather die than carry a pink Sony VAIO netbook. The piano-black finish and the tailored angles of the laptop remind us of a confident, s...
0%