location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB200-134
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL28E-003016IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N280 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 800 MHz
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 3.5 h
  • - Windows 7 Starter
More>>>
Short summary description Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This short summary of the Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba NB200-134, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This is an auto-generated long summary of Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black based on the first three specs of the first five spec groups.

Toshiba NB200-134. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.33 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:09:17
Uk has collected 61 expert reviews for Toshiba NB200-134 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 12:09:16
Product Code: PLL25E-00N00GEN The Toshiba NB200 is a conventional but worthy 10in Atom netbook. Toshiba's template-follower of a netbook ticks all the usual boxes for a 10in-screen laptop. But the total package is a little greater than the sum of it...
Bottom line There are several build options, and the NB200-123 model we tested includes the useful 3G modem and 6-cell battery. Models without the modem can be found for well under £300 if you don’t need the added connectivity. For solid build, excellent b...
80%
alphr.com
Updated:
2011-10-04 12:09:16
If you've been wondering whether or not to buy a netbook, and you're reading this before the end of October 2009, then there's every reason to be tempted by the Toshiba NB200 range right now. Up to that point you can get £50 cashback with your purchase...
Bottom line This netbook holds three aces: superb battery life, a great keyboard and a nice screen. If you can get it for under £300, with or without the current cashback offer, it's a superb buy...
83%
gadgetshow.channel5.com
Updated:
2011-10-04 12:09:17
Toshiba has seriously raised the bar with the NB200-11H netbook, delivering a 10.1-inch screen and near full-size keyboard. Sure, when it comes to spec, it follows all the established netbook rules (Windows XP OS, 1.66GHz processor, 1GB of RAM and 160G...
Good Toshiba has clearly got a game plan with the NB200 and it’s to deliver the best-looking, best-built netbook out there. What’s more, we reckon they may have just about done it! Images on the standard size screen look amazingly crisp and sharp...
Bad There are just two things wrong with the Toshiba NB200-11H as far as we can see. The first is that the 6-cell battery pack protrudes from the back of the chassis, ruining the other Size Zero styling – so less easy to pull from your briefcase. The se...
Bottom line The Toshiba NB200-11H takes everything we thought we knew about netbooks and slaps the same attention to detail we’d expect from a laptop. The result is top-notch performance from a premium design that looks and feels fantastic. We think Toshiba has...
80%
gadgetrepublic.com
Updated:
2011-10-04 12:09:17
The Toshiba NB200 review is the outcome of the Gadgetrepublic.com editor's search for the ideal netbook. Does it make the cut?Despite having reviewed plenty of netbooks over the course of the last year and a half, I only recently looked into buying one...
Good Long battery life, hard drive protection, high quality display, USB Sleep and Charge, goodsized keyboard...
Bad Screen doesn't display well in sunshine, Toshiba's EasyConfig software got confused with Windows own wireless manager...
0%
v3.co.uk
Updated:
2011-10-04 12:09:17
The Toshiba NB200 is the companys second generation of netbook, featuring a more stylish design and a larger display than last years NB100. But, apart from one or two interesting features, there is little to make it stand out from the many other netb...
Good Clear and bright screen; good keyboard; feels sturdy...
Bad No 802.11n Wi-Fi; six-cell battery pushes weight to 1.33kg...
Bottom line Toshibas NB200 has a nice screen and keyboard, and offers the build quality we would expect from the firm. But in other respects it is very similar to many other netbook models...
80%
digitalversus.com
Updated:
2011-10-04 12:09:17
We were delighted to receive the NB200, Toshiba’s second foray into the netbook world. We gave the first, the NB100, an average rating. Toshiba were not discouraged however (all the better) and are now offering a second cutting, announced as high-end...
Good Large touchpad, 6h10 battery life, Wellspaced keyboard, Nice look and finish, Responsive screen...
Bad Poor contrast ratio and colours, Noisy at times, Limited for gaming, Glossy screen, Touchpad isn’t multitouch...
80%
whatlaptop.techradar.com
Updated:
2011-10-04 12:09:17
The NB200-110 (£369 inc. VAT) is the second netbook to be released by Toshiba, following the lukewarm reception of its first model, the NB100, which has since been discontinued. Thankfully, the NB200 is a far more successful effort and a great netbook...
0%
techradar.com
Updated:
2011-10-04 12:09:17
We admire Toshiba for finding a design hook, hanging itself off it, and resolutely staying there no matter how loudly the world shouts: the look of the NB200 we recieved is best summed up as diagonal stripes and plastic. Stripes on the lid, stripes o...
Good Incredible battery life, Integrated drop sensor, Sleep and charge, HD capable...
Bad Plasticy look and feel, Heavy for its size, Awkward battery...
80%
pocket-lint.com
Updated:
2011-10-04 12:09:17
Although it wasn’t widely acclaimed, we rather liked the original Toshiba NB100 - a netbook sticking to the small and cheap ethos as the original netbooks. The NB200 represents a slight departure from this, falling more in line with its rivals.As such, you’ll find...
Good Improved design, battery life, keyboard, quality...
Bad Less portable than the original, big battery won’t suit all users...
Bottom line A bigger solution than Toshiba’s original netbook, but it’s a better all-round package as a result. Stylish, comfortable and with a great battery lifeKey specs1.3 megapixels, 3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SD...
80%
theregister.co.uk
Updated:
2011-10-04 12:09:17
What is it with Toshibas designers? Their first netbook, the NB100, was a boxy, angular affair that looked like it had appeared out of a rip in time from 1995. Undoubtedly stung by such criticism, Toshibas design team have gifted the companys follow...
Bottom line Toshibas second attempt at a netbook is a stunning success... almost. The designs superb, the build quality good and the specs decent too. Only the above-par pricing - though you do get a better-than-average software bundle - and the awful colour s...
90%
trustedreviews.com
Updated:
2011-10-04 12:09:17
Toshiba can't be blamed for the lack of evolution in the netbook platform, however infuriating it might be. Until someone deigns progress necessary (or nVidia ION systems begin to hit the shelves) all any company can do is make the best product possible u...
90%
siliconrepublic.com
Updated:
2011-10-04 12:09:17
It seems like only yesterday that the netbook was a niche product with limited appeal due to the trade-off between portability and fire power. However, at this stage, many moons have passed, with most PC manufacturers having released their own models...
0%
expertreviews.co.uk
Updated:
2011-10-04 12:09:17
Verdict: A smart design and excellent battery life make the NB200-11L appear great value, but its let down by a mediocre keyboard. Toshibas new entry into the netbook market has an unfussy design, with a subtle, diagonal pinstripe pattern on the g...
80%
channelnews.com.au
Updated:
2011-11-05 04:41:36
The Toshiba NB200 is a compact Netbook which uses an Intel Atom N280 processor, 1GB of RAM and a full sized keyboard. It has a solid build quality and looks rather attractive making it a good choice for fashionistas that want something that will work w...
Good Excellent build quality, Strong hinges, Good performance, Stylish, Full Sized Keyboard...
Bad A little sluggish at times.
90%
smarthouse.com.au
Updated:
2011-11-05 04:41:36
The Toshiba NB200 is a compact Netbook which uses an Intel Atom N280 processor, 1GB of RAM and a full sized keyboard. It has a solid build quality and looks rather attractive making it a good choice for fashionistas that want something that will work...
90%
Zdnet.com.au
Updated:
2011-11-05 04:41:37
Design Toshibas top of the line NB200 is certainly one of the more attractive netbooks weve seen. A mixture of silver, pearl and white diagonal lines stripe the lid, monitor bezel and trackpad. The white lid features a positively gigantic logo, and w...
Good Excellent battery life on the sixcell version, Excellent keyboard with few compromises, ConfigFrees wireless device search is excellent...
Bad Gigantic Toshiba logo on the back will annoy some, Glowing power button in the middle of the hinge may distract, Notification LEDs on the lip cant be seen when using the laptop...
Bottom line Another day, another netbook. Toshibas NB200 is a good one. We just wish the platform would evolve already.
80%
goodgearguide.com.au
Updated:
2011-11-05 04:41:37
Its sleek chassis, excellent keyboard and bright, 10in screen, as well as features not seen on other netbooks (a Sleep-and-Charge USB 2.0 port and 3D hard drive protection), make Toshibas NB200 (PLL25A-00D002) the nicest 10.1in netbook on the market. Of this we are sure. The Toshiba NB200 (PLL25A-00D002) ships with an Intel Atom N280 CPU, which is Hyper-Threaded and runs at 1.66GHz. It only has 1GB of DDR SDRAM, but it was still quite quick in our benchmarks. It completed the iTunes MP3 encodi...
Good Well built, Sleep-and-Charge USB 2.0 port, hard drive protection, excellent keyboard...
Bad Gets noticeably warm, no solid-state drive, only 1GB of RAM...
Bottom line The Toshiba NB200 (PLL25A-00D002) is a little expensive, but it’s well built, performed well in our tests, and has unique features such as hard drive protection and Sleep-and-Charge USB 2.0 — you can charge your iPhone while you’re on th...
90%
stuff.tv
Updated:
2014-03-14 02:45:29
It may be over a year old now, but the reliable, cheap and efficient Atom processor still dominates the world of netbooks and will continue to do so for a while yet. Performance wise, theres only the battery life and screen quality which separate, say...
Good Super slim. Lightweight. Good screen...
Bad Average battery life. Wireless G only. Unexciting to look at...
Bottom line Not the most exciting-looking netbook, but solidly built with a bearable battery life and some fun extras...
80%
tbreak.ae
Updated:
2016-12-15 11:03:01
The Toshiba NB 200 is a fine example of how netbooks should be like. It’s reasonably light-weight and sports a minimal look with smooth edges. Being a netbook, the configuration is pretty much according to Intel standards so you’ll find the familiar 1...
Bottom line The NB 200 is one of the very few netbooks that doesn't make using a netbook a frustrating experience. The Toshiba NB 200 is a fine example of how netbooks should be like. It’s reasonably light-weight and sports a minimal look with smooth edges...
70%
thestar.com.my
Updated:
2016-12-15 11:03:02
that I can come up with for the NB200 it’s this — this netbook is the one to buy if you like a small, cheap computer without looking like you bought a small cheap computer. Performance is not too shabby either, especially the keyboard. While b...
Good Nice design; great keyboard; excellent screen.
Bad Speaker is only monoaural and not loud enough; battery life could be better.
0%
tbreak.com
Updated:
2011-10-04 12:09:16
The Toshiba NB 200 is a fine example of how netbooks should be like. It’s reasonably light-weight and sports a minimal look with smooth edges. Being a netbook, the configuration is pretty much according to Intel standards so you’ll find the familiar 1...
Bottom line The NB 200 is one of the very few netbooks that doesn't make using a netbook a frustrating experience. The Toshiba NB 200 is a fine example of how netbooks should be like. It’s reasonably light-weight and sports a minimal look with smooth edges...
70%
pcmag-mideast.com
Updated:
2011-10-04 12:09:16
For a company like Toshiba, the benefit of waiting and watching as it takes in the entire buzz being generated in a market like netbooks is that it gets to glean from all the rants about these devices ways to improve upon its own product. Toshiba figur...
Good Superb keyboard. Excellent design. Sleep and charge USB ports. Windows 7.
Bad None to mention.
Bottom line The Toshiba NB200-136 is definitely one of the best netbooks that offer superb design and functionality at a reasonable price.Technical Specifications:Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Memory: 1024MB DDR2 SDRAM...
90%
pcworld.in
Updated:
2011-10-04 12:09:16
Following closely in the footsteps of NB100, the NB200 is Toshiba's latest netbook. Apart from the obvious change in form factor—NB100's 8.9-inch screen bumped up to 10.1-inch on the NB200—Toshiba doesn't seem to have changed a whole lot. The Toshiba N...
Good Stylish design, Good looking, Port placement, Battery life...
Bad Tiny keyboard keys, Build quality...
Bottom line For Rs. 22,990, the Toshiba NB200's style statement is a lot more inexpensive than Sony Vaio W's. But keep in mind its ordinary build quality, and cramped keyboard. Not quite the Sony Vaio W, but average performance and good looks are the Toshiba NB20...
74%
bityard.com
Updated:
2011-10-04 12:09:16
Netbooks have been all the rave in recent years. They are small, and inexpensive. Though they are not meant to be a used as a powerful machine, they do give enough power for communication and office productivity applications.The Toshiba NB200 is a slee...
0%
tomsguide.com
Updated:
2011-10-04 12:09:17
Elegant, with a large touchpad and very good battery life, the NB200 is a legimate choice either for Pro or home use. Two points mean we weren’t able to give it top score: its glossy...
80%
Geek.com
Updated:
2011-10-04 12:09:17
Recently we posted a short video introduction to the Toshiba NB200 netbook. It’s a netbook that might not be at the top of a lot of wishlists, but it’s much more competitive than you might expect, especially given the fact that this is Toshiba’s first...
0%
stuff.tv
Updated:
2011-10-04 12:09:17
It may be over a year old now, but the reliable, cheap and efficient Atom processor still dominates the world of netbooks and will continue to do so for a while yet. Performance wise, theres only the battery life and screen quality which separate, say...
Good Super slim. Lightweight. Good screen...
Bad Average battery life. Wireless G only. Unexciting to look at...
Bottom line Not the most exciting-looking netbook, but solidly built with a bearable battery life and some fun extras...
80%
notebookcheck.net
Updated:
2011-10-04 12:09:17
As the 8.9 inch sized NB 100 has recently been in our test lab, now Toshibas second netbook coup, the NB 200, is already on the test-bench. This time, however, with a 10.1 inch display for an improved overview. The question, if the Toshiba NB200 can...
Good Elegant and chic optic, Very quiet even under load, Very good workmanship, Generous keyboard...
Bad Reflective display, Maximum loudspeaker volume, Too small display opening angle...
Bottom line Toshiba NB 200-113Toshiba unleashes their second netbook generation on customers. Even if there's little been done in view of hardware, Toshiba has really gone the extra mile in regards to optic and design - and we think with success. As the NB 100 looked...
86%
asiaone.com
Updated:
2011-10-04 12:09:17
THE solid build - so unlike the plastic feel of most netbooks of this price - is the first thing you notice about this Toshiba baby.The glossy 10-inch LED display is one of the sharpest and produces the most vivid colours I have ever seen.Though the de...
Bottom line Its good build quality and vivid display are worth every dollar, if you do not mind the weak key response...
0%