location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket PC e800 WiFi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD800E-00002-GR
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 240 x 320 pixels
  • - 0.192 GB
  • - 0.4 GHz
  • - Built-in microphone
  • - 1320 mAh
More>>>
Short summary description Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g:
This short summary of the Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Pocket PC e800 WiFi, 10.2 cm (4"), 240 x 320 pixels, TFT, 0.126 x 0126 mm, 65536 colours, 0.192 GB

Long summary description Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g:
This is an auto-generated long summary of Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g based on the first three specs of the first five spec groups.

Toshiba Pocket PC e800 WiFi. Display diagonal: 10.2 cm (4"), Display resolution: 240 x 320 pixels. Internal memory: 0.192 GB. Processor frequency: 0.4 GHz, Processor manufacturer: Intel

Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 07:57:45
Uk has collected 5 expert reviews for Toshiba Pocket PC e800 WiFi handheld mobile computer 10.2 cm (4") 240 x 320 pixels 198 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2014-12-31 07:57:45
Although its not the lightest or cheapest handheld, Toshibas e800 provides the performance and robust software that mobile professionals require.
77%
pocketpcmag.com
Updated:
2014-12-31 07:57:45
Toshibas new e800 raises the bar on Pocket PC display quality. It has a bright and colorful 4-inch diagonal transflective touchscreen-the largest available on a Pocket PC. But to make things better, the e800 has the first Pocket PC screen capable of n...
0%
trustedreviews.com
Updated:
2014-12-31 07:57:45
Toshiba has built itself a reputation for producing highly serviceable, well put together PDAs with a serious leaning towards the business user. This is not to say that Toshiba ignores consumers, but rather that it sways product design and market...
80%