location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynadock™ 4K

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dynadock™ 4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5217E-1PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528154702 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynadock™ 4K
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0
  • - Up to 4K (3840 x 2160 pixels via DisplayPort or HDMI®)
    up to 2048 x 1152 pixels via DVI-I
    dual 2K (2048 x 1152 pixels when using
    DisplayPort or HDMI® and DVI-I simultaneously)
  • - Mirror Desktop, Extended Desktop, Primary Display
  • - 1x DisplayPort, 1x HDMI® out port, 1x DVI-I video output port
  • - 1x Headphone jack, 1x microphone jack
  • - 6x USB 3.0 (4x USB 3.0 ports on the back, 2x USB 3.0 ports on the front with "USB Sleep-and-Charge function")
  • - Gigabit LAN
  • - Security lock slot
  • - 19V, 2.37A
  • - 2 pin EU and UK
  • - CE, HDMI
  • - USB 3.0 or 2.0 port (3.0 recommended for optimal performance)
    30 MB of available disk space
    4 GB memory or higher
    Microsoft® Windows® 7 (32-bit or 64-bit editions), Windows 8 (32-bit or 64-bit editions), or Windows 8.1 (32-bit or 64-bit editions)
    2 GHz or higher processor (Intel® Core i5/i7 family, or AMD Trinity/AMD Richland/AMD Kaveri family, or compatible processor recommended. Intel® Core™ i7 2 GHz or higher processor recommended for optimal video performance)
  • - dynadock™ 4K
    Base
    USB 3.0 cable
    AC adaptor and power cord (EU/UK)
    Quick Start Guide
    Warranty Leaflet
  • - About 28 (w) x 76 (d) x 225 (h) mm (not including the parts that extend beyond the main body)
    about 86 (w) x 130 (d) x 231 (h) mm (including the base)
  • - approx. 317g
  • - black
Long product name Dynabook dynadock™ 4K :
The long product name of Dynabook dynadock™ 4K. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dynadock™ 4K
More>>>
Short summary description Dynabook dynadock™ 4K:
This short summary of the Dynabook dynadock™ 4K data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynadock™ 4K, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, Extended, Mirror, Primary display

Long summary description Dynabook dynadock™ 4K:
This is an auto-generated long summary of Dynabook dynadock™ 4K based on the first three specs of the first five spec groups.

Dynabook dynadock™ 4K. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Display modes: Extended, Mirror, Primary display. Input current: 2.37 A, Output voltage: 19 V, Output current: 2.37 A. Width: 86 mm, Depth: 130 mm, Height: 231 mm

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)