Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA5212U-1BRS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5212U-1BRS show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4051528144864
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 54911
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 01 Feb 2018 03:54:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery :
The short editorial description of Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery

Toshiba PA5212U-1BRS Lithium-ion Battery 4 Cell 3000mAh 45 Wh
More>>>
Short summary description Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery:
This short summary of the Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PA5212U-1BRS, 3000 mAh, 45 Wh, Lithium-Ion (Li-Ion), Black

Long summary description Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery:
This is an auto-generated long summary of Toshiba PA5212U-1BRS Lithium-Ion 3000mAh rechargeable battery based on the first three specs of the first five spec groups.

Toshiba PA5212U-1BRS. Purpose: Notebook/Tablet, Battery capacity: 3000 mAh, Battery capacity (Watt hours): 45 Wh, Battery technology: Lithium-Ion (Li-Ion), Colour of product: Black

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3000 mAh
Purpose *
What the product is used for.
Notebook/Tablet
Battery
Battery capacity (Watt hours)
45 Wh
Number of battery cells
4
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Italia 1 distributor(s)
Australia 3 distributor(s)
X