Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 1600 DPI Black
- - USB Type-A
- - Scroll type: Wheel Buttons quantity: 2
- - Power source: Cable 1.55 m
Long product name Toshiba U25 mouse Office USB Type-A Optical 1600 DPI
:
U25, USB, 1600 dpi, Black
The long product name of Toshiba U25 mouse Office USB Type-A Optical 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
U25, USB, 1600 dpi, Black
More>>>
Short summary description Toshiba U25 mouse Office USB Type-A Optical 1600 DPI:
This short summary of the Toshiba U25 mouse Office USB Type-A Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba U25, Optical, USB Type-A, 1600 DPI, Black
Long summary description Toshiba U25 mouse Office USB Type-A Optical 1600 DPI:
This is an auto-generated long summary of Toshiba U25 mouse Office USB Type-A Optical 1600 DPI based on the first three specs of the first five spec groups.
Toshiba U25. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black