Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba JournE F700 7" digital photo frame

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JournE F700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3700D-1ET1
Category
Picture frames that displays digital photos without the need of a computer or printer.
digital photo frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34256
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 26 Aug 2017 20:16:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba JournE F700 7" digital photo frame :
The short editorial description of Toshiba JournE F700 7" digital photo frame

JournE F700 - 7'' Digital Photo Frame (UK)
More>>>

Toshiba JournE F700 7" digital photo frame:
The official marketing text of Toshiba JournE F700 7" digital photo frame as supplied by the manufacturer
WE NAME IT ... YOU CHOOSE IT
The F series features bright, crystal clear 7inch LCD TFT screens

A PICTURE FRAME WHERE YOUR PICTURES WOULD LIKE TO BE
With internal battery the F series offers you some of thebest features in its category

STORE, STORE, STORE ...
With 1 GB of internal memory, store hundreds of pictures and enjoy them whenever it pleases you
Short summary description Toshiba JournE F700 7" digital photo frame:
This short summary of the Toshiba JournE F700 7" digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba JournE F700, 17.8 cm (7"), 720 x 480 pixels, LED, 200 cd/m², 300:1, BMP
Long summary description Toshiba JournE F700 7" digital photo frame :

Toshiba JournE F700. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LED. Image formats supported: BMP, Audio formats supported: MP3. Internal memory: 1024 MB. Compatible memory cards: MMC,MS Pro,SD,XD. Interface: USB 2.0

This is an auto-generated long summary of Toshiba JournE F700 7" digital photo frame based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
720 x 480 pixels
Display *
The description of display that can includes display type, resolution, size etc.
LED
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Pro,SD,XD
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Speaker power
0.5 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
443 g
Certificates
Certification
WEEE, CE, GOST, SASO, SABS
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160.18 x 205.90 x 31.3 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 / XP / Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 1 expert review for Toshiba JournE F700 and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-10-04
Five or six years ago when the web started to become popular, hardware manufacturers promised lightweight slates for browsing the web far more cheaply than laptops.In those days 'far more cheaply' meant £6-700, lightweight meant chunky and browsing the...
Good The size, The weight, The screen quality...
Bad The browser, The user interface, The keyboard (intensely)...
Bottom line Five or six years ago when the web started to become popular, hardware manufacturers promised lightweight slates for browsing the web far more cheaply than laptops.In those days 'far more cheaply' meant £6-700, lightweight meant chunky and br...
60%
X