Warranty:
1 Year
Long product name Toshiba Gigaframe Q8 (EU) - 8
:
Gigaframe Q8 (EU) - 8" DPF, 4:3, JPG, WMA & MP3
The long product name of Toshiba Gigaframe Q8 (EU) - 8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gigaframe Q8 (EU) - 8" DPF, 4:3, JPG, WMA & MP3
More>>>
Short summary description Toshiba Gigaframe Q8 (EU) - 8:
This short summary of the Toshiba Gigaframe Q8 (EU) - 8 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Gigaframe Q8 (EU) - 8, 20.3 cm (8"), 800 x 600 pixels, 4:3, JPG, 160 mm, 205 mm
Long summary description Toshiba Gigaframe Q8 (EU) - 8:
This is an auto-generated long summary of Toshiba Gigaframe Q8 (EU) - 8 based on the first three specs of the first five spec groups.
Toshiba Gigaframe Q8 (EU) - 8. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Aspect ratio: 4:3. Image formats supported: JPG. Width: 160 mm, Depth: 205 mm, Height: 95 mm. Power requirements: AC/DC, File type: JPG, WMA & MP3