Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB USB 2.0 Hi-Speed Flash Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3556U-1M8G
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9641
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 01 Oct 2019 12:11:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited warranty
Long product name Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A :
The short editorial description of Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A

8GB USB 2.0 Hi-Speed Flash Drive
More>>>
Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A:
The official marketing text of Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A as supplied by the manufacturer

Storing, carrying and transfering large files couldn't be easier with the convenient Toshiba Hi-Speed USB 2.0 Flash Drive. Its unique fold-up design fits in your pocket keeping data with you at all times. Plus, there is no cap to lose. With Hi-Speed USB 2.0 you'll get ultra fast data transfer speeds to store and share graphics, music, multimedia files and more.

Enhanced for Windows® ReadyBoost™, introduced by Microsoft to extend system memory and performance without adding memory "under the hood", you can allocate up to total capacity to serve as additional memory cache to significantly improve system performance. Simply plug it into any Windows Vista operated computer. In addition, the integrated LOCK Security Application Program protects your data from unauthorized access with password protection and private zone partitioning to guard your most important content - reports, presentations, photos and other valuable records.

Short summary description Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A:
This short summary of the Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 8GB USB 2.0 Hi-Speed Flash Drive, 8 GB, USB Type-A, 2.0, 21.3 MB/s

Long summary description Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A:
This is an auto-generated long summary of Toshiba 8GB USB 2.0 Hi-Speed Flash Drive USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Toshiba 8GB USB 2.0 Hi-Speed Flash Drive. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 21.3 MB/s, Write speed: 8 MB/s

Performance
Capacity *
Capacity of the storage media.
8 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Performance
Read speed
The speed at which a device can read data.
21.3 MB/s
Write speed
The speed at which a device can write data.
8 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/ XP/ Vista
Customer service details
X