Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3510U-1BRL
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64936
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell) :
The short editorial description of Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell)

Slice Expansion High-Capacity 2nd Battery
More>>>
Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell):
The official marketing text of Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell) as supplied by the manufacturer

Always travelling? Add extended power capabilities to your portable computer with an additional battery pack.

Short summary description Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell):
This short summary of the Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell), Battery

Long summary description Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell):
This is an auto-generated long summary of Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell) based on the first three specs of the first five spec groups.

Toshiba Slice Expansion Battery Pack (Li-Ion, 4000mAh, 6 Cell). Type: Battery

Features
Type *
Characteristics of the device.
Battery
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Number of battery cells
6
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X