Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 75W Global AC Adapter power adapter/inverter Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75W Global AC Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3283U-5ACA
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6831
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited warranty
Long product name Toshiba 75W Global AC Adapter power adapter/inverter Black :
The short editorial description of Toshiba 75W Global AC Adapter power adapter/inverter Black

75W Global AC Adapter
More>>>
Toshiba 75W Global AC Adapter power adapter/inverter Black:
The official marketing text of Toshiba 75W Global AC Adapter power adapter/inverter Black as supplied by the manufacturer

This Toshiba Global AC Adapter is a 75 watt external AC adapter designed to work with a wide range of Toshiba portable computers. Don't get caught without power - get an extra AC adapter to keep at home or in the office.

Short summary description Toshiba 75W Global AC Adapter power adapter/inverter Black:
This short summary of the Toshiba 75W Global AC Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 75W Global AC Adapter, 50/60 Hz, 15 V, Black, 5 A, Toshiba Satellite 1400, 1405, 1410, 1415, 1800, 1805, 2400, 2405, 2410, 2415, 5005, 5105, 5200,..., RoHS

Long summary description Toshiba 75W Global AC Adapter power adapter/inverter Black:
This is an auto-generated long summary of Toshiba 75W Global AC Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Toshiba 75W Global AC Adapter. Input frequency: 50/60 Hz, Output voltage: 15 V, Product colour: Black. Weight (imperial): 0.367 kg (0.81 lbs)

Features
Input frequency *
The frequency (Hz) which is required to power the product.
50/60 Hz
Output voltage *
15 V
Output current
5 A
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Features
Compatibility
The other products, software and hardware this product can be used with.
Toshiba Satellite 1400, 1405, 1410, 1415, 1800, 1805, 2400, 2405, 2410, 2415, 5005, 5105, 5200, 5205, A10,A15, A50, A55, M20, M30, M35, M50,R10, R15, R20, R25, U200, U205; Satellite Pro 6000, 6100, M10, M15, S300, S300M; Portege 3500, 3505, 4000, 4005, 4010, M100, M200, M205, M400, M405, M700, M750, R200, S100; Tecra 9000, 9100, A1, A2, A3, A4, A5, A8, A9, A10, M1, M2, M2V, M3, M4, M5, M6, M7, M9, M10, R10, S1, S2, S3, TE2000, TE2100, TE2300
Certification
RoHS
Other features
Weight (imperial)
0.367 kg (0.81 lbs)
X