location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB VBoost USB 2.0 Flash Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZUSBVB2G
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A :
The long product name of Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VBoost USB 2.0 Flash Drive (Optimized for Vista ReadyBoost)
More>>>
Short summary description Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A:
This short summary of the Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 2GB VBoost USB 2.0 Flash Drive, 2 GB, USB Type-A, 2.0

Long summary description Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A:
This is an auto-generated long summary of Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Toshiba 2GB VBoost USB 2.0 Flash Drive. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:04:38
Uk has collected 5 expert reviews for Toshiba 2GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
rwlabs.com
Updated:
2011-10-04 01:04:33
Along with the launch of Windows Vista came some new technologies for Windows that were supposed too help with system requirements. One of these, and probably the most prominent, is Windows ReadyBoost. ReadyBoost is the name of a disk caching tech...
Bottom line OCZ has brought a speedy drive to the table and the tests that we put it through prove it. The VBoost drive has some very quick read speeds that should make just about anyone happy but it does leave a little to be desired in the write speed category...
0%
benchmarkreviews.com
Updated:
2011-10-04 01:04:36
Microsoft promised the world with their latest Operating System: Windows Vista. One of the few features in Vista which wasnt scrapped to make the release deadline was Windows ReadyBoost. While dependent on a suitable flash drive to provide a faster...
88%
extrememhz.com
Updated:
2011-10-04 01:04:37
Recently, I wrote an article on one of Vistas new and exclusive features designed to provide users and inexpensive means at boosting performance. This feature, known as ReadyBoost, basically uses flash memory as cache to help increase performance. In...
0%
dvhardware.net
Updated:
2011-10-04 01:04:38
Since the launch of Windows Vista quite a few memory makers have released special "ReadyBoost ready" USB drives. This basically means that these drives are fast enough to take advantage of the new ReadyBoost feature in Vista. A few weeks ago OCZ releas...
Good Nice and easy-to-use design, Looks nice, Low access times, Can be used for Vista ReadyBoost...
Bad Slow transfer speeds, Build quality...
Bottom line The OCZ VBoost looks pretty nice and has an easy-to-use design with a retractable USB connector. This drive can be used with Windows Vistas ReadyBoost so on lower-end systems it will be able to provide you a nice performance boost. The biggest negativ...
70%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba 1GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A
(show image)
OCZUSBVB1G 1GB VBoost USB 2.0 Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 4GB VBoost USB 2.0 Flash Drive USB flash drive USB Type-A
(show image)
OCZUSBVB4G 4GB VBoost USB 2.0 Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)