Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZUSBM-1G
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7097
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A :
The short editorial description of Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A

OCZUSBM-1GB - 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive
More>>>
Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A:
The official marketing text of Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A as supplied by the manufacturer

OCZ Technology makes data storage and transferring easier and more portable than ever with the OCZ Mini-Kart USB Flash Drive. The ultra thin and lightweight Mini-Kart holds up to 2GBs of data in an ultra-compact unit that you have to see to believe.
The Mini-Kart housing is 2.8mm thick, making this compact unit small enough to store in your wallet, ensuring that it is always handy to access or transfer documents, music, pictures and videos from your home or work computer. As a result of the incredibly thin Mini-Kart profile you’ll never have to unplug surrounding USB ports to make room, a common problem with many oversized competitor drives. The Mini-Kart has a highly durable USB connector that is designed to be exposed without any issues.

Short summary description Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A:
This short summary of the Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive, 1 GB, USB Type-A, 2.0

Long summary description Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A:
This is an auto-generated long summary of Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0

Performance
Capacity *
Capacity of the storage media.
1 GB
Performance
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:17
Uk has collected 21 expert reviews for Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:18
Nl heeft 21 proffesionele recensies verzameld voor Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:17
Fr a recueilli 21 avis d’experts pour Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive lecteur USB flash 1 Go USB Type-A et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:17
De hat 21 Expertenmeinungen über Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB-Stick USB Typ-A eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:17
Testseek ha raccolto 21 recensioni da parte di esperti per Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive unità flash USB USB tipo A e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:18
Es ha coleccionado 21 opiniones de expertos para Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive unidad flash USB USB tipo A y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:18
Dk har samlet 21 ekspertanmeldelser for Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB-nøgle USB Type-A og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:43:18
Se har samlat in 21 experttester för Toshiba 1GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB-sticka USB Type-A och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
aphnetworks.com
Updated:
2016-12-13 05:42:11
Back in the days when 5.25" floppies were replaced by newer, smaller and higher capacity 3.5" disks, no one can have imagined that something invented a decade later could be so revolutionary. At less than 10% of the size of every standard floppy disks...
75%
overclockersclub.com
Updated:
2016-12-13 05:42:13
Whats small, black, able to fit in your pocket and can hold a plethora of information? The OCZ Mini-Kart USB Flash Drive. It even comes with an attached ring so you can put it on your key chain. I have to admit this is the smallest flash drive I have...
Good Small, No Software Required, High Transfer Rate, Has its own key ring, Inexpensive, Capacities up to 2 GB...
Bad None...
Bottom line Although most compact or mini flash drives are quite small, Ive found that most are still quite bulky when in your pants pocket. Depending what type of pants Im wearing this can by quite cumbersome but I didnt even notice the OCZ Mini-Kart was with...
0%
circuitremix.com
Updated:
2011-08-03 05:42:25
Overall, the OCZ Minikart accomplishes what it was designed to do well. It is a small and thin USB flash drive that you can easily carry around everywhere inconspicuously in a small place like your wallet. Performance wise, it doesnt even come close t...
80%
about.com/compute
Updated:
2011-08-03 05:42:27
Features of the OCZ Technology Mini-Kart 1GB USB Flash DriveSmall size is the most appealing feature of the OCZ Mini-Kart USB drive. The drive housing is a mere 2.8mm thick, which is ever so slightly thicker than a quarter. The length and width of the...
80%
Computerpoweruser.com
Updated:
2011-08-03 05:42:29
Mini-Kart $15 (512MB), $22 (1GB), $42 (2GB) OCZ www.ocztechnology.com 4 CPU’s Specs: Dimensions: 2.8 x 19 x 43mm (HxWxD); Interface: USB 2.0; OS Support: Windows and MAC OS X; Capacities: 512MB, 1GB, and 2GB; Activity Indicator: blue LED status ligh...
0%
Modthebox.com
Updated:
2011-08-03 05:42:34
The computer market is loaded with portable devices designed to allow file transfer and sharing between multiple computers. These include external hard drive enclosures, network attached storage units, and a variety of USB based thumb drives. Hard driv...
Good Ultra compact and portable, Solid plastic body, LED transfer indicator, Simple operation, OCZ quality, Drivers and utilities available on the OCZ Technology website, Price...
Bad Slower speeds compared to rival flash drives, High access time, Small size makes this unit easy to misplace...
Bottom line The OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive is a small, ultra portable and rugged USB flash stick. Even though it is not the fastest thumb drive on the market, I found its transfer speeds of large files fast enough. Its diminutive size makes it pe...
85%
overclockercafe.com
Updated:
2011-08-03 05:42:36
USB thumb drives are by their very nature small, but compared to 10 years ago their storage capacity is huge. But what happens when someone decides that small isnt small enough? Yesterday, we showed you OCZs Rally 2 thumb drive with its blazing f...
Good Price, Very small, Good performance, Three year warranty...
Bad Small size = Easily misplaced...
Bottom line One thing is certain. OCZ has produced an extremely small and low profile USB drive. With a thickness of that of a pennys width and a length about half that of a standard thumb drive its safe to say the Mini-Kart does indeed fit the definition of po...
0%
ocia.net
Updated:
2011-08-03 05:42:37
With all the advancements in technology, components are getting smaller and smaller these days and USB flash drives are no exception to that trend. Today we are going to be looking at one of the smallest flash drives out there, the OCZ Mini-Kart.The Mi...
Bottom line Ive had this drive for sometime now and I havent found a computer that the Mini-Kart wouldnt work properly with. There really isnt anything bad to say about the drive at all, it performs as it was designed to very well and its about the easiest dr...
0%
DigitalReviews.net
Updated:
2011-08-03 05:42:39
With the increasing number of gadgets that we put in our pockets these days, it can sometimes be annoying having bulging pockets. Therefore, we look for things that are smaller and smaller. A typical USB Flash Drive is about the size of a small pack...
Bottom line The OCZ Mini-Kart is another outstanding products from OCZ Technology. If youre looking for a compact-sized, lightweight USB drive, that performs well, this may just be the product for you. This drive is pretty quick for its size and gets the job do...
0%
marnscda.com
Updated:
2011-08-03 05:42:41
OCZ Mini-Kart USB Flash Drive 06/26/06 We are gonging to look at a type of product everyone should have or at least have access to for transferring information. Flash drives or otherwise known as, Thumb Drives, Memory Sticks, Pen Drives and so on...
100%
neoseeker.com
Updated:
2011-08-03 05:42:43
Thumb drives have become rather prolific in this day and age. I have one, my mother has one, and one of my brothers has two. Everyone here at Neoseeker has one. Those little chunks of flash memory that you can pop into a USB port, drag some files to...
Bottom line The OCZ Mini-Kart 1GB thumb drive is a nice option. Its slim design could have you toss it in your wallet and never notice it again. The Mini-Kart comes in three standard sizes of 512megs, 1GB and 2GB. Price wise, the 1GB OCZ Mini-Kart thumb drive will...
0%
planetx64.com
Updated:
2011-08-03 05:42:47
OCZ have once again produced an innovative product. At 2.8mm high the Mini-Kart can be taken anywhere with you easily without lugging around a large memory key. I?ve actually been carrying it in my wallet for the past few weeks without even noticing i...
0%
rbmods.com
Updated:
2011-08-03 05:42:51
Date 2006-06-09Provider: OczAuthor: BigManEditor: Princess AmmieOCZ Mini Kart 1Gb Flash driveWe have seen several reviews of different flash drives in the past and they have all had pretty much the same features and looks. Today however, we have someth...
Good Extremly small, Well packed, Comes with up to 2GB space, Easy to use and install...
Bad Speed (even thoug its not marketed as a fast drive)...
Bottom line This flash drive is not the fastest on the market but it sure is the smallest and that is what counts in my eyes. You can get this little baby up to 2GB which is quite abit for this small size. You almost forget that you carry this around as its so sm...
100%
thinkcomputers.org
Updated:
2011-08-03 05:42:55
To some people carrying around a lot of accessories like phones, PDAs, iPods, etc is a pain. So what do people usually always carry on them? A wallet! What if you could fit one of your most used accessories, your flash drive in your wallet? It would...
Good Compact and Portable, Up to 2GB Capacity, Simple, Included Lanyard Keyring...
Bad None...
Bottom line I was very impressed with the OCZ Mini-Kart flash drive. Not only is it small and portable, it also works great. It is always in my wallet so wherever I go I will have a flash drive with me at all times. You can also carry important documents on you t...
100%
extremeoverclocking.com
Updated:
2011-08-03 05:43:00
High speed USB flash drives are a huge market with prices constantly falling and capacities ever increasing. These drives provide a rewritable, dependable, and portable medium for consumers to transport files between PCs or other devices. Capacities o...
Bottom line The OCZ Mini-Kart looks great and performs quite well. Even though it may not have as fast of performance as the OCZ Rally or other Dual Channel USB flash drives, the miniature size more than makes up for it. Dont get me wrong, it is not a slow drive...
0%
techarp.com
Updated:
2011-08-03 05:43:02
OCZ 1GB Mini-Kart USB Flash DriveThanks to its diminutive size, the OCZ 1GB Mini-Kart certainly has an edge over its competitors. Its so thin you can keep it in your wallet! Those who are looking for something unobtrusive will certainly love its ultra...
Good Very slim profile!, Very fast at reading both small and large files!...
Bad Poor write performance, Skimpy package no lanyard.
Bottom line Thanks to its diminutive size, the OCZ 1GB Mini-Kart certainly has an edge over its competitors. Its so thin you can keep it in your wallet! Those who are looking for something unobtrusive will certainly love its ultra-slim profile. However, OCZ did...
0%
tweaknews.net
Updated:
2011-08-03 05:43:07
Although this USB 2.0 drive is not the quickest on the market, the other features sure make up for the shortfall. Once you have this drive in your hand you will soon realize what I am talking about. This drive is just ridiculously small and has all th...
Good Excellent...
Bad Transfer rates are a little slower than standard USB 2.0 drives, Availability (Will improve with time)...
Bottom line Although this USB 2.0 drive is not the quickest on the market, the other features sure make up for the shortfall. Once you have this drive in your hand you will soon realize what I am talking about. This drive is just ridiculously small and has all t...
0%
phoronix.com
Updated:
2011-08-03 05:43:08
With OCZ presenting such a compact USB flash drive, it begins to make us wonder where manufacturers will stop, -- Will the term "thumb-drive" soon become obsolete with such compact flash devices making their way to the market? How will users be able t...
80%
techpowerup.com
Updated:
2011-08-03 05:43:10
The OCZ Rally USB Stick revolutionized performance of USB sticks. Now OCZ has released another stick called the Mini Kart which is optimized for size and ultra-portability. The stick which comes in a 512 MB, 1 GB and 2 GB version has a height of only 2...
Good Extremely small, Lightweight, No cap needed, Good price for 2GB version, Rugged, 3 Year Warranty...
Bad High Access time, May be slow for some usage scenarios, Could be too small for you, No accessories...
Bottom line The OCZ Mini-Kart redefines the meaning of thumb drive. While regular USB sticks are your full thumbs length, if not more, the Mini Kart goes merely to your thumbs first segment. With a height of only 2.8mm it is ideal to go into your wallet. This ma...
89%
techgage.com
Updated:
2011-08-03 05:43:15
Flash memory. Its sounding the death knell for floppy drives due to the much higher capacities and increased portability afforded to users. Back in the day, floppies were great for slapping a few small files on and carrying to your buddies house for...
Bottom line You might get away with tossing the MINI-KART on your keys but Id imagine that after a few months of getting smacked about by metal keys the plastic housing would be very much the worse for wear. In my humble estimation I feel that the safest place fo...
70%
virtual-hideout.net
Updated:
2014-01-23 01:18:57
I know some of you are probably still gazing at the picture above thinking to yourself "What the heck is that? That cant possibly work can it?!" Well to answer your question real quick, "yes, it works and itll work on your PC too!". What youre...
Bottom line Well as we can see from the Performance results, this is geared towards ultra small size and not geared for the best performance. The 57ms access times and and the lackluster 14MB/s burst speeds are below average. However the "average" USB flash...
0%
Show all
Brand Image Product code Product Stock Price from
Toshiba 2 GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A Toshiba 2 GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive USB Type-A
(show image)
OCZUSBM-2G 2 GB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive 0,00
(excl. VAT)
0,00 (incl. VAT)
Toshiba 512MB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive 0.512 GB USB Type-A Toshiba 512MB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive USB flash drive 0.512 GB USB Type-A
(show image)
OCZUSBM-512 512MB OCZ Ultra-Slim Mini-Kart USB 2.0 Flash Drive 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X