Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 8GB Gold Series SDHC memory card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB Gold Series SDHC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSDHC6PRO8G
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3741
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 8GB Gold Series SDHC memory card :
The short editorial description of Toshiba 8GB Gold Series SDHC memory card

8GB Gold Series SDHC
More>>>
Toshiba 8GB Gold Series SDHC memory card:
The official marketing text of Toshiba 8GB Gold Series SDHC memory card as supplied by the manufacturer

OCZ Gold Series Secure Digital™ High-Capacity (SDHC) flash memory cards offer professional photographers and videographers unbridled performance combined with ample storage capabilities for high-resolution pictures and video. These premium memory cards offer professionals and enthusiasts incredible speeds up to 150X and up to 32GB capacity, to deliver flawless performance and ultra-reliable storage for high-definition video or photos.

OCZ Gold Series SDHC cards are ideal for the latest D-SLRs to deliver exceptional shooting performance, speed, and reliability to accelerate photo and video transfers from card to computer. With a blazing 150X write performance at Speed Class 6 and available in 4GB, 8GB, 16GB, and 32GB capacities, OCZ SDHC Gold Series is designed and optimized for HD video enthusiasts and photography professionals shooting a faced-paced action sequence or a memorable occasion.

OCZ Gold Series SDHC cards allow you to capture every moment perfectly, and are backed by an industry-leading lifetime warranty and legendary support for the ultimate peace of mind.

Short summary description Toshiba 8GB Gold Series SDHC memory card:
This short summary of the Toshiba 8GB Gold Series SDHC memory card data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 8GB Gold Series SDHC, 8 GB, SDHC

Long summary description Toshiba 8GB Gold Series SDHC memory card:
This is an auto-generated long summary of Toshiba 8GB Gold Series SDHC memory card based on the first three specs of the first five spec groups.

Toshiba 8GB Gold Series SDHC. Capacity: 8 GB, Flash card type: SDHC

Memory
Capacity *
Capacity of the storage media.
8 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SDHC
Memory
X-speed rating
Flash cards with a higher X-speed rating are designed to perform faster. The X-speed rating can also be translated into another common measurement of performance - MegaBytes (MB) per second of write speed. To determine the actual MB per second, you must know the value of "X" and do the math using the multiplier number and the value of X as claimed by the product.
150
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
24 x 32 x 2.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Uk has collected 5 expert reviews for Toshiba 8GB Gold Series SDHC memory card but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Nl heeft 5 proffesionele recensies voor Toshiba 8GB Gold Series SDHC flashgeheugen verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Fr a recueilli 5 avis d’experts pour Toshiba 8GB Gold Series SDHC mémoire flash 8 Go mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
De hat 5 Expertenmeinungen für Toshiba 8GB Gold Series SDHC Speicherkarte zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Testseek ha raccolto 5 recensioni d aparte di esperti per Toshiba 8GB Gold Series SDHC memoria flash ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Es ha coleccionado 5 opiniones de expertos para Toshiba 8GB Gold Series SDHC memoria flash pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Dk har samlet 5 ekspertanmeldelser for Toshiba 8GB Gold Series SDHC hukommelseskort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:46:10
Se har samlat in 5 experttester för Toshiba 8GB Gold Series SDHC flashminne men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
practicalphotography.com
Updated:
2014-09-06 01:46:10
If you're forever swapping over memory cards, it's time you considered a 16GB capacity SDHC card, like this one from OCZ Technology...
0%
pctuner.net
Updated:
2014-09-06 01:46:10
La volta scorsa abbiamo preso in esame le classiche per analizzare quali differenze intercorrano tra un modello e l’altro e se davvero orientarsi su prodotti più costosi possa portare a qualche beneficio in termini di prestazioni. Quest’oggi invece...
0%
ccereviews.com
Updated:
2014-09-06 01:46:10
Secure Digital High Capacity (SDHC) was first introduced in 2006 but the technology of secure digital memory cards have been in existence since late 1999. This year marks the introduction of SDXC: Secure Digital eXtended Capacity. This doesn’t make SDH...
Bottom line OCZ wasn’t going to let us down with a sub-par memory card, and they didn’t. The OCZ Gold Series SDHC card exceeded the claimed expectations of a Class 6 memory card. We peaked out at 11.5MB/s write and 20MB/s read. These numbers are similar t...
0%
Overclockersonline.net
Updated:
2014-09-06 01:46:10
OCZ Technology Secure Digital High Capacity (SDHC) was first introduced in 2006 but the technology of secure digital memory cards have been in existence since late 1999. This year marks the introduction of SDXC: Secure Digital eXtended Capacity. This doesnt make SDHC cards obsolete, as a matter of fact, they are really just entering their prime. OCZ released the Gold Series SDHC card as the su...
Good Exceeds Class 6 Write Speed, Lifetime warranty...
Bad Small performance increase over existing OCZ Class 6 SDHC...
Bottom line OCZ wasnt going to let us down with a sub-par memory card, and they didnt. The OCZ Gold Series SDHC card exceeded the claimed expectations of a Class 6 memory card. We peaked out at 11.5MB/s write and 20MB/s read. These numbers are similar to the ori...
0%
ocia.net
Updated:
2014-09-06 01:46:10
Its been close to two years since we last took a look at a SDHC (Secure Digital High Capacity) memory card. At that time, SDHC was just beginning to be implemented into consumer devices and thus, support was pretty scarce. Like any new technology, it...
Bottom line The OCZ Gold Series 8GB SDHC Memory Card performed exactly as anticipated during benchmark and real-world testing. It was able to slightly edge out the non-Gold 4GB OCZ card despite them sharing the same Class 6 speed rating. The Class 4 PNY card was n...
0%
Show all
Customer service details
X