location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 32GB Gold Series SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB Gold Series SDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSDHC6PRO32G
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 32GB Gold Series SDHC :
The long product name of Toshiba 32GB Gold Series SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Gold Series SDHC
More>>>
Short summary description Toshiba 32GB Gold Series SDHC:
This short summary of the Toshiba 32GB Gold Series SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 32GB Gold Series SDHC, 32 GB, SDHC

Long summary description Toshiba 32GB Gold Series SDHC:
This is an auto-generated long summary of Toshiba 32GB Gold Series SDHC based on the first three specs of the first five spec groups.

Toshiba 32GB Gold Series SDHC. Capacity: 32 GB, Flash card type: SDHC

Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:45:46
Uk has collected 5 expert reviews for Toshiba 32GB Gold Series SDHC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
practicalphotography.com
Updated:
2014-09-06 01:45:45
If you're forever swapping over memory cards, it's time you considered a 16GB capacity SDHC card, like this one from OCZ Technology...
0%
ccereviews.com
Updated:
2014-09-06 01:45:40
Secure Digital High Capacity (SDHC) was first introduced in 2006 but the technology of secure digital memory cards have been in existence since late 1999. This year marks the introduction of SDXC: Secure Digital eXtended Capacity. This doesn’t make SDH...
Bottom line OCZ wasn’t going to let us down with a sub-par memory card, and they didn’t. The OCZ Gold Series SDHC card exceeded the claimed expectations of a Class 6 memory card. We peaked out at 11.5MB/s write and 20MB/s read. These numbers are similar t...
0%
Overclockersonline.net
Updated:
2014-09-06 01:45:44
OCZ Technology Secure Digital High Capacity (SDHC) was first introduced in 2006 but the technology of secure digital memory cards have been in existence since late 1999. This year marks the introduction of SDXC: Secure Digital eXtended Capacity. This doesnt make SDHC cards obsolete, as a matter of fact, they are really just entering their prime. OCZ released the Gold Series SDHC card as the su...
Good Exceeds Class 6 Write Speed, Lifetime warranty...
Bad Small performance increase over existing OCZ Class 6 SDHC...
Bottom line OCZ wasnt going to let us down with a sub-par memory card, and they didnt. The OCZ Gold Series SDHC card exceeded the claimed expectations of a Class 6 memory card. We peaked out at 11.5MB/s write and 20MB/s read. These numbers are similar to the ori...
0%
ocia.net
Updated:
2014-09-06 01:45:44
Its been close to two years since we last took a look at a SDHC (Secure Digital High Capacity) memory card. At that time, SDHC was just beginning to be implemented into consumer devices and thus, support was pretty scarce. Like any new technology, it...
Bottom line The OCZ Gold Series 8GB SDHC Memory Card performed exactly as anticipated during benchmark and real-world testing. It was able to slightly edge out the non-Gold 4GB OCZ card despite them sharing the same Class 6 speed rating. The Class 4 PNY card was n...
0%