Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Digital HC Memory Cards 8 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSDHC4-8G
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5462
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC:
This short summary of the Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Secure Digital HC Memory Cards 8 GB, 8 GB, SDHC

Long summary description Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC:
This is an auto-generated long summary of Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC based on the first three specs of the first five spec groups.

Toshiba Secure Digital HC Memory Cards 8 GB. Capacity: 8 GB, Flash card type: SDHC

Memory
Capacity *
Capacity of the storage media.
8 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SDHC
Weight & dimensions
Width
The measurement or extent of something from side to side.
33 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
24 mm
Height
The measurement of the product from head to foot or from base to top.
2.1 mm
Other features
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Uk has collected 1 expert review for Toshiba Secure Digital HC Memory Cards 8 GB memory card SDHC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Nl heeft 1 proffesionele recensie voor Toshiba Secure Digital HC Memory Cards 8 GB flashgeheugen SDHC gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Fr a recueilli 1 avis d’experts pour Toshiba Secure Digital HC Memory Cards 8 GB mémoire flash 8 Go SDHC mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
De hat 1 Expertenmeinung für Toshiba Secure Digital HC Memory Cards 8 GB Speicherkarte SDHC zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Testseek ha raccolto 1 recensione da parte di esperti per Toshiba Secure Digital HC Memory Cards 8 GB memoria flash SDHC ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Es ha coleccionado 1 opiniones de expertos para Toshiba Secure Digital HC Memory Cards 8 GB memoria flash SDHC pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Dk har samlet 1 ekspertanmeldelse for Toshiba Secure Digital HC Memory Cards 8 GB hukommelseskort SDHC men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Se har samlat in 1 experttest för Toshiba Secure Digital HC Memory Cards 8 GB flashminne SDHC men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Es has recollit 1 revisió d'experts per Toshiba Secure Digital HC Memory Cards 8 GB Targeta de memòria SDHC però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:03:58
Testseek има добиено 1 оцени од експерти за Toshiba Secure Digital HC Memory Cards 8 GB мемориска картичка SDHC при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
ocia.net
Updated:
2011-10-04 01:03:58
Whether you realize it or not, flash memory is an integral part of millions of peoples lives. All kinds of electronic devices, from digital cameras to MP3 players, make use of some type of removable flash media. As is the case with other types of memo...
Bottom line I have been using the OCZ 8GB SDHC card for a few days now and have had absolutely no problems out of it. The card is getting the most attention from my Nikon D80 DSLR camera. After a few days of snapping photos, I have gathered just over 600 pictures...
0%
Show all
Customer service details
X