Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba OCZSD133-2G memory card 2 GB SD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OCZSD133-2G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZSD133-2G
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8640
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 12 Feb 2019 10:31:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Toshiba OCZSD133-2G memory card 2 GB SD :
The short editorial description of Toshiba OCZSD133-2G memory card 2 GB SD

OCZSD133-2GB - OCZ SD 2GB (133X)
More>>>
Toshiba OCZSD133-2G memory card 2 GB SD:
The official marketing text of Toshiba OCZSD133-2G memory card 2 GB SD as supplied by the manufacturer

OCZ Technology, a leader in high-quality memory, delivers flash fuel for your media electronics with the ultra-reliable OCZ Secure Digital™ cards. This card is ideal for high performance digital cameras, MP3 players, PDAs, GPS units, PCs, and more! Store and transfer everything from photos, music, and videos in virtually all your favorite digital devices.
The OCZ SD Card line is available in 512MB, 1GB (1024MB), and 2GB (2048MB) capacities in speed-rates of 60X for the average user and 133X for the speed enthusiast.
OCZ truly makes storing your prized files fast, easy, and forever with a Lifetime Warranty for unbeatable peace of mind!

Short summary description Toshiba OCZSD133-2G memory card 2 GB SD:
This short summary of the Toshiba OCZSD133-2G memory card 2 GB SD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba OCZSD133-2G, 2 GB, SD

Long summary description Toshiba OCZSD133-2G memory card 2 GB SD:
This is an auto-generated long summary of Toshiba OCZSD133-2G memory card 2 GB SD based on the first three specs of the first five spec groups.

Toshiba OCZSD133-2G. Capacity: 2 GB, Flash card type: SD

Memory
Capacity *
Capacity of the storage media.
2 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SD
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
24 x 32 x 2.1 mm
Brand Image Product code Product Stock Price from
Toshiba OCZSD133-512 memory card 0.5 GB SD Toshiba OCZSD133-512 memory card 0.5 GB SD
(show image)
OCZSD133-512 OCZSD133-512 0,00
(excl. VAT)
0,00 (incl. VAT)
Toshiba OCZSD60-2G memory card 2 GB SD Toshiba OCZSD60-2G memory card 2 GB SD
(show image)
OCZSD60-2G OCZSD60-2G 0,00
(excl. VAT)
0,00 (incl. VAT)
Toshiba OCZSD60-512 memory card 0.5 GB SD Toshiba OCZSD60-512 memory card 0.5 GB SD
(show image)
OCZSD60-512 OCZSD60-512 0,00
(excl. VAT)
0,00 (incl. VAT)
Toshiba OCZSD60-1G memory card 1 GB SD Toshiba OCZSD60-1G memory card 1 GB SD
(show image)
OCZSD60-1G OCZSD60-1G 0,00
(excl. VAT)
0,00 (incl. VAT)
Toshiba SD 1GB (133X) memory card Toshiba SD 1GB (133X) memory card
(show image)
OCZSD133-1G SD 1GB (133X) 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X