Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL DDR PC-3200 1024MB Platinum XTC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZP4001G
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6940
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 01 Apr 2018 11:42:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz :
The short editorial description of Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz

EL DDR PC-3200 1024MB Platinum XTC
More>>>
Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz:
The official marketing text of Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz as supplied by the manufacturer

The new OCZ PC-3200 1GB Platinum Edition was developed for the unique needs of gamers and enthusiasts. The PC-3200 Platinum XTC is the ultimate memory solution for contemporary graphic-intensive PC titles and provides unsurpassed reliability and performance to unleash every graphic possibility.

The new OCZ EL PC-3200 1024MB Platinum Edition utilizes the latest OCZ heatspreader design. XTC (Xtreme Thermal Convection) Heatspreaders allow increased ventilation and heat dissipation due to an innovative honeycomb design providing more direct access to the actual memory ICs.

As part of the award winning OCZ Platinum series, the PC-3200 1024MB XTC edition is built with leading edge technology designed and qualified with special selection of premium components to maximize performance when playing even the most demanding graphics intensive games. At DDR400, these 1GB modules turn out heart-pounding 2-3-2 timings with flawless performance and stability.

OCZ PC-3200 products are 100% hand-tested to ensure compliance with stringent quality standards. In addition, each member of the OCZ Platinum XTC PC-3200 family is backed by an industry-leading lifetime warranty, toll-free technical support and the exclusive EVP (Extended Voltage Protection) coverage.

With its ultra-fast performance, high quality and reliability, the OCZ PC-3200 1024MB Platinum XTC edition is a perfect memory upgrade for memory-hungry enthusiast and gaming rigs.

Short summary description Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz:
This short summary of the Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba EL DDR PC-3200 1024MB Platinum XTC, 1 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz:
This is an auto-generated long summary of Toshiba EL DDR PC-3200 1024MB Platinum XTC memory module 1 GB 400 MHz based on the first three specs of the first five spec groups.

Toshiba EL DDR PC-3200 1024MB Platinum XTC. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
2
Customer service details
X