Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba StealthXStream power supply unit 600 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StealthXStream
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ600SXS
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4661
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 29 Apr 2019 14:47:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Toshiba StealthXStream power supply unit 600 W Black :
The short editorial description of Toshiba StealthXStream power supply unit 600 W Black

StealthXStream / 600W / Active PFC
More>>>
Toshiba StealthXStream power supply unit 600 W Black:
The official marketing text of Toshiba StealthXStream power supply unit 600 W Black as supplied by the manufacturer

Designed for the value-minded gamer seeking simple but powerful performance, the StealthXStream includes OCZ’s acclaimed reliability and feature-sets with a lower price point. Ideal for system builders and enthusiasts who prefer a low-key PSU, the StealthXStream focuses on performance and quality made affordable for even the tightest budgets. It also excludes flashy LEDs ensuring the power supply does not pose as a distraction in your case.

The StealthXStream is kept supremely cool with a large 120mm fan features a standard ATX power supply form factor resulting in a compact footprint to accommodate virtually all computer towers. With a sustained output of 600W and four +12V rails to provide uniform distribution of power, the StealthXStream is well-suited for and driving today's higher end systems. The rock solid StealthXStream is built to provide sufficient output to power dual GPU and CPU platforms, complete with two PCI-Express cables and a 4/8 CPU auxiliary connector which are wrapped in a flexible mesh promoting a tidy environment inside the case.

The OCZ StealthXStream provides Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, yet stable supply of power.

All OCZ StealthXStream power supplies come backed with an industry-leading three year OCZ PowerSwap Warranty for the ultimate peace of mind.

Short summary description Toshiba StealthXStream power supply unit 600 W Black:
This short summary of the Toshiba StealthXStream power supply unit 600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba StealthXStream, 600 W, 100 - 240 V, 60 Hz, 100000 h, WEEE & RoHS, Black

Long summary description Toshiba StealthXStream power supply unit 600 W Black:
This is an auto-generated long summary of Toshiba StealthXStream power supply unit 600 W Black based on the first three specs of the first five spec groups.

Toshiba StealthXStream. Total power: 600 W, AC input voltage: 100 - 240 V, AC input frequency: 60 Hz. Mean time between failures (MTBF): 100000 h, Certification: WEEE & RoHS. Product colour: Black, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
600 W
AC input voltage *
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
60 Hz
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
3
PCI Express power connectors (6-pin)
Yes
Ports & interfaces
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Certification
WEEE & RoHS
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 140 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:17:12
Testseek has collected 16 expert reviews for Toshiba StealthXStream power supply unit 600 W Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-10-04 01:17:12
For this review I will be looking at some hardware from possibly one of the best-known names in the PC hardware industry. That company being OCZ and the hardware in question is the OCZ Stealth X Stream 600watt power supply. Whilst most people associate...
Good Quiet, Reasonable price, Well built, Powerful enough for all but the most powerful spec pc’s.
Bad Lacking Sata power connectors, Cables a little short.
Bottom line The OCZ Stealth X Stream 600watt psu is a great psu and is only really let down by its lack of sata power connectors and slightly short cables, if the sata power cable was a mere 5cm longer I wouldn’t have had to use the Molex adapter. I feel it cou...
0%
ultimatepc-reviews.co.uk
Updated:
2011-10-04 01:17:12
PDF-file...
0%
overclockersclub.com
Updated:
2011-11-05 15:57:19
This is the second power supply I have reviewed with the new overclockersclub testing methodology and I thought it would provide a good contrast to the Atrix 500T tested in the first review, with our new test regime. OCZ are quite possibly one of the...
Good Excellent DC voltage regulation, Quiet during normal operation, Supports SATA an PCIE, Dual 4 Pin CPU connectors, Sleeved Cables, Three year exchange warranty...
Bad Lack of SATA connectors three isn’t enough, Failure to meet its quoted minimum efficiency of 85%, Use of poor quality electrolytic capacitors...
Bottom line Environmental Factors The use of packaging materials is basic but adequate. The power supply is however, according to the packaging, RoHS and WEEE compliant (UK Regulations). The high efficiency of this power supply will help lower your electricity bi...
0%
tbreak.ae
Updated:
2016-11-27 02:22:39
Today we look at OCZ’s Stealth X stream power supply unit- a quiet and performance-oriented PSU designed for gamers on a budget.Features600W Configuration OCZ PowerWhisper™ Technology Internal 120mm fan3 year warranty backed by OCZ’s exc...
Bottom line Its not easy getting the 12v stable above 12.2v at all times with an 8800 GTX card, buts the 600W OCZ X Stream pulled it off, thanks to its PCB which its rated to run at 700W. On other hand, the 120mm fan should’ve been less noisy- after all, this i...
0%
awardfabrik.de
Updated:
2011-10-04 01:17:12
OCZ liefert mit dem OCZ 600W StealthXStream ein kompaktes Netzteil aus. Für ca. 60,- € bekommt der Verbraucher ein preiswertes und leises Netzteil. Längere ATX Kabel würden dem Käufer mehr Flexibilität bei der Gehäuse Wahl lassen, was ein starkes Kaufkriterium ist.
0%
gamezoom.net
Updated:
2011-10-04 01:17:12
OCZ Technology präsentiert mit dem „StealthXStream 600W ATX 2.2“ ein sehr leises und gleichzeitig effizientes Netzteil. Hersteller„Entering the memory market in August 2000, OCZ Technology was built around the determination to manufacture the best high...
Bottom line Silent-User sollten auf jeden Fall einen Blick auf das neue OCZ StealthXStream 600W ATX 2.2 Netzteil werfen.600 Watt entsprechen zwar nicht dem aktuellen „Watt-Wahnsinn“, doch dafür passen der Wirkungsgrad und die Lautstärke unseres Testmusters.Für ei...
80%
pctuner.net
Updated:
2011-10-04 01:17:12
StealthXStream 600W si presenta in una confezione in cartone a singolo strato, ma sufficientemente resistente. La stampa di buona qualità e le caratteristiche evidenziate infondono sicurezza al momento dell’acquisto: la garanzia estesa a 36 mesi, in...
Bottom line OCZ abitua da sempre i propri clienti ad un trattamento di un certo tipo: prodotti di qualità, sia dal punto di vista espressamente costruttivo, che da quello tecnico. Con la serie StealthXStream, comprendente modelli da 600 e 700W, il brand vuole av...
0%
Tweakup.dk
Updated:
2011-10-04 01:17:12
Så nåede vi til vejs ende med endnu en PSU test her på TweakUp.dk. Vi har efterhånden set meget gennem tiden i diverse PSU tests, både godt og skidt. Og så engang i mellem bliver man overrasket over et produkt, som man faktisk har en eller anden for...
90%
dragonsteelmods.com
Updated:
2011-10-04 01:17:12
I recently took a look at a Foxconn motherboard that I used for a recent system build, I also needed a reliable power supply for it as well and choose an OCZ 600Watt StealthXStream PSU. I choose this PSU for two main reasons, quality and efficiency...
Good Stable power, Quiet, Easy installation, 4x 12v rails @ 18a each, High efficiency, Low price...
Bad Might not have enough connections depending on system configuration, review# 452, User Comments, com_comment388127entry13Your Name / Email Address, Security Check. Please enter this code Listen to code, add comment, « Previous Next...
Bottom line With the OCZ 600watt StealthXStream Power Supply weve got a nice combination of low price, quality, efficiency and stability that is hard to beat. My use for this power supply might not be typical of most systems out there so the lack of Molex connec...
90%
overclock3d.net
Updated:
2011-10-04 01:17:12
In recent months, OCZ Technologies, a company known for producing some of the best memory products going, has been showing what they can do in the field of power supplies. During their time OCZ have produced some of the highest performers on the market...
Bottom line The StealthXStream really has fulfilled most of my expectations and indeed, in some cases exceeded them by a comfortable margin. The unit is sold as a simple and 'unpretentious' power supply, capable of running demanding gaming computers with high reliabi...
83%
tbreak.com
Updated:
2011-10-04 01:17:12
Today we look at OCZ’s Stealth X stream power supply unit- a quiet and performance-oriented PSU designed for gamers on a budget.Features600W Configuration OCZ PowerWhisper™ Technology Internal 120mm fan3 year warranty backed by OCZ’s exc...
Bottom line Its not easy getting the 12v stable above 12.2v at all times with an 8800 GTX card, buts the 600W OCZ X Stream pulled it off, thanks to its PCB which its rated to run at 700W. On other hand, the 120mm fan should’ve been less noisy- after all, this i...
0%
fudzilla.com
Updated:
2011-10-04 01:17:12
Supplying power has always been a major point of a system and its quality and power directly affect stability, and endurance of internal components of a CPU. Everything has been said about never ending power hunger, the newest graphics cards require o...
Bottom line StealthXStream is a strong, reliable and cheap PSU, and all OCZ brand lovers will instantly fall in love with it. With a price of €75 +shipping, it is one of the cheapest quality PSUs we’ve seen up until now. We have no complaints for this OCZ...
0%
SysOpt.com
Updated:
2011-10-04 01:17:12
The most important component in any performance system is a quality power supply. While many builders take power supplies for granted, far too many of our readers have made their first forays into the SysOpt Forum after experiencing the sinking feeling th...
75%
ocia.net
Updated:
2011-10-04 01:17:12
OCZ Technology has been a forerunner of the computer hardware industry for the past few years. Perhaps most well known for their various types of memory, they make a variety of hardware, from laser gaming mice to video cards to CPU coolers. Most import...
Bottom line On the front of performance, this power supply is, without question, solid and reliable. The fluctuation on the 12V line is slight and acceptable. Elsewhere, theres hardly any movement. Though this PSU is not “SLi Certified” or “Crossfir...
0%
hardwaresecrets.com
Updated:
2011-10-04 01:17:12
StealthXStream 600 W is the latest power supply from OCZ, which does not feature a modular cabling system, which helped lowering the price of this unit. It still has a 120-mm fan, is EPS12V-compatible and also supports two video card power connectors f...
0%
it-review.net
Updated:
2014-03-20 02:03:01
FSP Group has always been able to produce very good PSUs at reasonable prices. This PSU is no different then that philosophy. Pretty much everything you need from a silent PSU for a nice mainstream computer. Performance-wise, it stands on par with our oth...
0%
clubedohardware.com.br
Updated:
2011-11-05 15:57:19
A fonte de alimentação StealthXStream 600 W da OCZ tem uma ventoinha de 120 mm, é compatível com o padrão EPS12V, tem dois conectores de alimentação para placas de vídeo voltada a sistemas SLI ou CrossFire, sem falar que seu preço é extremamente atrati...
Bottom line Nós adoramos esta fonte de alimentação. O motivo? Porque ela tem exatamente o mesmo projeto das duas outras excelentes fontes topo de linha, a OCZ GameXstream 700 W e a Zalman ZM600-HP, mas custando muito menos – apenas US$ 85 nos EUA, em média. Para a...
0%
Show all
Customer service details
X