location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fatal1ty Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ400FTY
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W
  • - 12 cm
  • - Black, Red
Warranty: 3 years
Long product name Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red :
The long product name of Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400W Fatal1ty Power Supply
More>>>
Short summary description Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red:
This short summary of the Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Fatal1ty Power Supply, 400 W, Overload, Short circuit, 100000 h, Black, Red, 12 cm, 150 x 140 x 86.3 mm

Long summary description Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red:
This is an auto-generated long summary of Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red based on the first three specs of the first five spec groups.

Toshiba Fatal1ty Power Supply. Total power: 400 W, Power protection features: Overload, Short circuit. Mean time between failures (MTBF): 100000 h. Product colour: Black, Red, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 140 x 86.3 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:09:21
Uk has collected 1 expert review for Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba ModXStream Pro Power Supply power supply unit 400 W ATX Black, Red
(show image)
OCZ400MXSP ModXStream Pro Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba StealthXStream power supply unit 700 W ATX Black
(show image)
OCZ700SXS StealthXStream 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba OCZ500MXSP power supply unit 500 W ATX Black, Red
(show image)
OCZ500MXSP OCZ500MXSP 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Fatal1ty Series Power Supply power supply unit 550 W ATX Black, Red
(show image)
OCZ550FTY Fatal1ty Series Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Fatal1ty power supply unit 700 W ATX Black, Red
(show image)
OCZ700FTY Fatal1ty 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba StealthXStream power supply unit 600 W Black
(show image)
OCZ600SXS-UK StealthXStream 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Fatal1ty power supply unit 700 W Black
(show image)
OCZ700FTY-UN Fatal1ty 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red
(show image)
OCZ400FTY-UK Fatal1ty Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Fatal1ty Series Power Supply power supply unit 550 W
(show image)
OCZ550FTY-EU Fatal1ty Series Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba StealthXStream power supply unit 500 W
(show image)
OCZ500SXS-UK StealthXStream 0.00
(excl. VAT)
0 (incl. VAT)