Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ3P1600EB1G
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5953
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 01 Apr 2018 11:42:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz :
The short editorial description of Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz

1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition
More>>>
Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz:
The official marketing text of Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz as supplied by the manufacturer

The PC3-12800 EB (Enhanced Bandwidth) Edition is built with ardent enthusiasts in mind, featuring the ideal balance of sheer DDR3 speed and enhanced timings. This memory is specially designed and optimized for the latest generation of ASUS motherboards. As one of OCZ’s legendary Enhanced Bandwidth (EB) editions, the PC3-12800 Platinum kit increases effective memory bandwidth through the optimization of latencies between the RAM, chipset, and memory controller, resulting in the ideal balance of speed and enhanced timings. At 1600MHz, the PC2-12800 EB edition is rated for 7-6-6 timings on ASUS platforms.

OCZ Platinum DDR3-1600 modules will be available in 2x1024MB dual channel kits. OCZ has been working closely with the leading platform providers to ensure optimal performance and compatibility on all the next generation computing platforms that will be introduced later this year.

Each module is 100% hand-tested for quality assurance and compatibility and features a proprietary platinum-mirrored XTC (Xtreme Thermal Convection) heatspreader for the most effective heat dissipation. As part of OCZ’s line-up of premium memory, the DDR3 series is backed by a Lifetime Warranty and industry-leading technical support for unparalleled peace of mind.

Short summary description Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz:
This short summary of the Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition, 1 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz:
This is an auto-generated long summary of Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition memory module 1600 MHz based on the first three specs of the first five spec groups.

Toshiba 1GB (1024MB) Module DDR3 PC3-12800 Platinum Dual Channel Enhanced Bandwidth Edition. Internal memory: 1 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Features
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
7
Memory voltage
The voltage (V) of the memory in the device.
1.9 V
Other features
Special features
1.95V EVP
Customer service details
X