Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR2 PC2-6400 Vista Upgrade 4GB Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ2VU8004GK
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10541
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 24 Apr 2019 21:35:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz :
The short editorial description of Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz

4GB Kit DDR2 PC2-6400 / 800MHz / Vista Upgrade Edition
More>>>
Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz:
The official marketing text of Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz as supplied by the manufacturer

The new PC2-6400 Vista Upgrade edition is optimized for perfect compatibility for those transitioning from Microsoft Windows® XP to Vista™. The OCZ Vista Upgrade series has gone through stringent testing with the full spectrum of Vista versions to deliver a perfect balance of memory performance and stability across the full range of applications.
For gamers shifting to Vista and who prefer the performance of high speed memory, the PC2-6400 Vista Upgrade 2GB kit is the ultimate upgrade from 1GB of RAM ensuring the best possible gaming and productivity on Vista systems.
Each memory module features a proprietary OCZ XTC (Xtreme Thermal Convection) heatspreader for the most effective heat dissipation. Furthermore, each OCZ Vista Upgrade module is 100% hand-tested for quality assurance and compatibility and is backed by an industry leading OCZ Lifetime Warranty and technical support for unparalleled peace of mind.

Short summary description Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz:
This short summary of the Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit, 4 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz:
This is an auto-generated long summary of Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit memory module 800 MHz based on the first three specs of the first five spec groups.

Toshiba DDR2 PC2-6400 Vista Upgrade 4GB Kit. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
5
Customer service details
X