Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR2 PC2-5400 Special Ops Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ2SOE6672GK
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4557
This statistic is based on the 85482 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83528 free Open Icecat users.
Info modified on: 22 Apr 2019 19:41:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz :
The short editorial description of Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz

2GB DDR2 PC2-5400 Special Ops Edition
More>>>
Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz:
The official marketing text of Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz as supplied by the manufacturer

Serious gamers put heavy bandwidth requirements on their memory, and put a premium on both superior performance and dependability. The new OCZ Special Ops Edition (SOE) memory modules and dual channel kits feature the ultimate balance of speed, reliability, and high capacity, making them an ideal solution for gamers. This new line of OCZ memory features a distinctive camouflage motif heatspreader and a price tag that has an edge over competitors.
SOE 2GB (2x1024MB) dual channel kits are the ultimate memory upgrade for the latest graphic-intensive PC games, such as Battlefield 2, Half Life 2, Doom 3, and Quake 4, which deliver the best end-user experience with 2GB+ of memory.
All Special Ops Edition modules are 100% hand-tested for quality assurance and compatibility and feature high quality XTC (Xtreme Thermal Convection) heatspreaders for the most effective heat dissipation. Furthermore, each OCZ SOE module is backed by the industry leading OCZ Lifetime Warranty and technical support for unparalleled peace of mind during intense fragging sessions.

Short summary description Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz:
This short summary of the Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 2GB DDR2 PC2-5400 Special Ops Edition, 2 GB, 2 x 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz:
This is an auto-generated long summary of Toshiba 2GB DDR2 PC2-5400 Special Ops Edition memory module 667 MHz based on the first three specs of the first five spec groups.

Toshiba 2GB DDR2 PC2-5400 Special Ops Edition. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Features
Memory layout (modules x size) *
2 x 1 GB
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
4
Memory voltage
The voltage (V) of the memory in the device.
1.9 V
Other features
Special features
2.2V EVP
Customer service details
X