Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR2 PC2-6400 Platinum Revision 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ2P800R21G
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9103
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 22 Apr 2019 15:59:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz :
The short editorial description of Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz

1GB EL DDR2 PC2-6400 / 800 MHz / Enhanced Latency / Platinum Edition / Revision 2
More>>>
Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz:
The official marketing text of Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz as supplied by the manufacturer

OCZ PC2-6400 Platinum Revision 2 is the latest version of the Platinum DDR2-800 Series. The PC2-6400 Platinum Rev. 2 has been re-engineered to turn out heart-pounding 4-4-4 timings with flawless performance and stability and offer lower latencies than standard 800MHz DDR2 memory.
OCZ exclusively developed these modules for the extreme gamer and overclocker to give high-end DDR2 based systems that extra performance edge that is demanded by today’s hard core gamers and enthusiasts.
The new OCZ PC2-6400 Platinum Rev. 2 utilizes the latest OCZ heatspreader design. XTC (Xtreme Thermal Convection) Heatspreaders allow increased ventilation and heat dissipation due to an innovative honeycomb design providing more direct access to the actual memory ICs.
As part of the award winning OCZ Platinum DDR2 series, the PC2-6400 Platinum Rev. 2 is built with leading edge technology designed and qualified with special selection of premium components to maximize performance in even the most demanding computing environments. OCZ PC2-6400 products are 100% hand-tested to ensure compliance with stringent quality standards. In addition, each member of the OCZ Platinum family is backed by an industry-leading lifetime warranty, toll-free technical support and the exclusive EVP (Extended Voltage Protection) coverage.
With its ultra-fast performance, high quality and reliability, the OCZ PC2-6400 Platinum Revision 2 edition is a perfect memory upgrade for the latest CPU arrivals.

Short summary description Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz:
This short summary of the Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2, 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz:
This is an auto-generated long summary of Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2 memory module 800 MHz based on the first three specs of the first five spec groups.

Toshiba 1GB DDR2 PC2-6400 Platinum Revision 2. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Features
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
4
Other features
Special features
2.2V EVP
Customer service details
X