Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ2P8002GK
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14547
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz:
This short summary of the Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz:
This is an auto-generated long summary of Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz based on the first three specs of the first five spec groups.

Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Features
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
4
Other features
Special features
-2.2V EVP -OCZ Enhanced Latency Technology
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Uk has collected 1 expert review for Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 800 MHz and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Nl heeft 1 proffesionele recensie voor Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC geheugenmodule 800 MHz gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Fr a recueilli 1 avis d’experts pour Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC module de mémoire 2 Go 800 MHz et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
De hat 1 Expertenmeinung für Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC Speichermodul 800 MHz zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Testseek ha raccolto 1 recensione da parte di esperti per Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC memoria 800 MHz e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Es ha coleccionado 1 opiniones de expertos para Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC módulo de memoria 800 MHz y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Dk har samlet 1 ekspertanmeldelse for Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC hukommelsesmodul 800 Mhz og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:02
Se har samlat in 1 experttest för Toshiba 2 GB DDR2 PC2-6400 Platinum Enhanced Latency XTC RAM-minnen 800 MHz och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
dragonsteelmods.com
Updated:
2011-10-04 01:05:02
I recently built a system for a friend of mine and of course I got him OCZ ram, Im happy with my OCZ ram so I can recommend it to my friends with honesty. I did take the time though to do a brief review of it, I threw it into my main rig and ran it t...
Good Fast, Looks cool, Inexpensive, Good performance, Overclocks...
Bad None really...
Bottom line The OCZ DDR2 PC2-6400 Platinum Dual Channel 2gig Kit is an excellent choice for a system build, the performance is great and on par with other kits of the same speed and even better than some that run faster. The price of this kit of ram is great for...
100%
Show all
Brand Image Product code Product Stock Price from
Toshiba 2x512MB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 1 GB 800 MHz Toshiba 2x512MB DDR2 PC2-6400 Platinum Enhanced Latency XTC memory module 1 GB 800 MHz
(show image)
OCZ2P8001GK 2x512MB DDR2 PC2-6400 Platinum Enhanced Latency XTC 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X