Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR2 PC2-6400 SLI-Ready Edition Dual Channel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ2N800SR2G
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6063
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 01 Apr 2018 11:42:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz :
The short editorial description of Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz

DDR2 PC2-6400 SLI-Ready Edition Dual Channel
More>>>
Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz:
The official marketing text of Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz as supplied by the manufacturer

The new OCZ PC2-6400 SLI-Ready Series is equipped with NVIDIA Enhanced Performance Profiles (EPP) to optimize the modules? performance on nForce® SLI-based motherboards. OCZ exclusively engineered select high-performance modules with advanced SPD (Serial Presence Detect) settings to allow compatible motherboards to recognize and utilize the added information, ultimately increasing the performance potential of the entire platform.

OCZ PC2-6400 SLI-Ready memory modules are programmed to boot at 800MHz DDR2 with supremely fast timings of 4-4-4 1T. Only motherboards equipped with the custom-designed BIOS, such as those designed for NVIDIA nForce SLI MCPs, can detect the optimized SPD profiles and ensure the memory functions under the best possible conditions. The exclusive OCZ SPD specifications take out the guesswork and provide enthusiasts and gamers with significant overclocked performance with no manual adjustment or compatibility issues.

Each OCZ SLI-Ready module comes equipped with an exclusive NVIDIA XTC heatspreaders for the most efficient heat dissipation and a look that stands out like its performance. Additionally, all SLI-Ready memory is backed with toll-free technical support, the exclusive EVP (Extended Voltage Protection) coverage, and an industry leading Lifetime Warranty.

With the fusion of the sophisticated EPP memory specification and cutting-edge, high-speed OCZ DDR2 architecture, the PC2-6400 edition is the ultimate breakthrough for advanced SLI platform performance.

Short summary description Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz:
This short summary of the Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz:
This is an auto-generated long summary of Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel memory module 2 GB 800 MHz based on the first three specs of the first five spec groups.

Toshiba DDR2 PC2-6400 SLI-Ready Edition Dual Channel. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Features
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
4
Customer service details
X