Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR2 PC2-4200 Value Pro Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ25331024VP
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6216
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 06 May 2019 03:48:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz :
The short editorial description of Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz

1GB DDR2 PC2-4200 / 533MHz / Value Pro Series
More>>>
Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz:
The official marketing text of Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz as supplied by the manufacturer

The OCZ Value Pro Series is designed to offer mainstream desktop users excellent performance, reliability, and quality at a lower price point. All OCZ Value Pro modules are encased in a pure copper heatspreader for efficient heat dissipation. The 533 MHz PC-4200 DDR2 runs at 4-4-4 timings and is fully JEDEC compliant. OCZ Value Pro series memory is 100% hand-tested with strict OCZ quality standards and comes with a lifetime warranty and toll-free technical support.

Short summary description Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz:
This short summary of the Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 1GB DDR2 PC2-4200 Value Pro Series, 1 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz:
This is an auto-generated long summary of Toshiba 1GB DDR2 PC2-4200 Value Pro Series memory module 533 MHz based on the first three specs of the first five spec groups.

Toshiba 1GB DDR2 PC2-4200 Value Pro Series. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Features
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency *
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
4
Memory voltage
The voltage (V) of the memory in the device.
1.8 V
Customer service details
X