Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba ProXStream power supply unit 1000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProXStream
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ1000PXS
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4493
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Toshiba ProXStream power supply unit 1000 W :
The short editorial description of Toshiba ProXStream power supply unit 1000 W

ProXStream / 1000W / Active PFC
More>>>
Toshiba ProXStream power supply unit 1000 W:
The official marketing text of Toshiba ProXStream power supply unit 1000 W as supplied by the manufacturer

The Multi-GPU Ready ProXStream 1000 Watt power supply is designed specifically for the most demanding computing environments of PC enthusiasts, high-end system builders, and die-hard gamers. With today’s top-of-the-line graphics cards consuming large amounts of energy, the ProXStream supplies stable and reliable power to quad-GPU platforms, as well as all your systems vital components.
The new OCZ ProXStream 1000W PSU utilizes a powerful, server-class core and merges it with an unparalleled compact form factor to accommodate virtually all computer cases, a requisite for today's enthusiasts and system-builders.

Short summary description Toshiba ProXStream power supply unit 1000 W:
This short summary of the Toshiba ProXStream power supply unit 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba ProXStream, 1000 W, 50 - 60 Hz, WEEE & RoHS, 8 cm, 150 x 140 x 86 mm

Long summary description Toshiba ProXStream power supply unit 1000 W:
This is an auto-generated long summary of Toshiba ProXStream power supply unit 1000 W based on the first three specs of the first five spec groups.

Toshiba ProXStream. Total power: 1000 W, AC input frequency: 50 - 60 Hz. Certification: WEEE & RoHS. Fan diameter: 8 cm. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
1000 W
AC input frequency
50 - 60 Hz
Ports & interfaces
PCI Express power connectors (6-pin)
Yes
Performance
Certification
WEEE & RoHS
Design
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
8 cm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 140 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:13:08
Testseek has collected 29 expert reviews for Toshiba ProXStream power supply unit 1000 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwareheaven.com
Updated:
2011-08-10 07:11:55
While advances in electronics result in devices that need less and less power to operate, the demand for high performance PSUs surprisingly keeps rising as well. The use of multi core CPUs and dual video cards is common in enthusiast’s com...
Bottom line OCZ can certainly boast about the performance of the ProXstream. It reached its maximum output of 1kW without any problems and the voltage regulation circuit of the unit is very steady and keeps all of the lines above the specifications at all times...
0%
ultimatepc-reviews.co.uk
Updated:
2011-08-10 07:13:08
PDF-file...
0%
tweaktown.com
Updated:
2014-03-20 02:02:50
For those who have been playing with computers for a while, you will likely remember OCZ as the company who had the foresight and courage to begin selling modified processors with bridges professionally connected and CPU cooling that was notably at or...
Bottom line When the dust has settled and the testing has been completed, I can only sit back and admire the work that OCZ has put into this behemoth. Offering a huge 1000 watts of power and a 12v rail that can handle anything thrown at it, the ProXStream 1000 is...
95%
gamezoom.net
Updated:
2011-08-10 07:11:52
Wer genügend Geld hat und etwas protzen möchte, der kauft sich am besten ein überdimensioniertes Netzteil. Für alle High-End-User hat das Unternehmen OCZ Technology das ProXStream mit wahnwitzigen 1000 Watt Gesamtleistung auf den Markt gebracht. Wie gu...
Bottom line Mit aktueller Hardware kann man das potente OCZ ProXStream 1000W Netzteil nur schwer an seine Grenzen bringen.Aufgrund der enormen Leistung, Stabilität, geringen Wärmeentwicklung und kaum vorhandenen Geräuschkulisse können High-End-User ruhig einmal e...
80%
pctuner.net
Updated:
2011-08-10 07:11:44
Con il consumo energetico dei componenti di ultimissima generazione, gli alimentatori da 500/600w, cominciano ad essere sottodimensionati, soprattutto se si vuole utilizzare una cpu quadcore o configurazioni SLI/CF.Tutte le case costruttrici hanno q...
Bottom line Come si può vedere dai grafici, l’alimentatore preso in esame ha superato senza problemi tutti i test a cui lo abbiamo sottoposto, anche in configurazione di overclock. Abbiamo calcolato un consumo teorico di più di 600W, e anche con quest...
0%
Tweakup.dk
Updated:
2011-08-10 07:12:07
Så er det igen blevet tid til at kigge på en strømforsyning. Denne skal vi have fat i OCZ Pro Xstream 1000W, som helt klart hører til i den tunge ende af skalaen, hvor man virkelig har brug for rå power. Kan OCZ holde deres kvalitet som vi kender det...
0%
pcfrags.com
Updated:
2011-08-10 07:11:21
As we have seen from previous reviews of products with the OCZ name branding, they never fail to impress and deliver sheer quality and performance. OCZs latest edition to their already high spec range of PSUs is the ProXStream 1000W PSU. The ProXStre...
Good Performance can handle even the most high spec components with ease, Ultra Compact form factor making it easier to integrate in to most standard ATX cases, Titanium finish looks very stylish, Silent operation PowerWhisper Technology, OCZ 3 year PowerS...
Bad Price currently retailing at £200 this is not for the faint hearted, hardcore enthusiasts need only apply!!...
Bottom line The ProXStream PSU is more than capable of providing enough power for any of todays most demanding high spec PCs. With its good looks and exceptional performance the ProXStream would certainly be my first choice of PSU if i was looking to build a Qu...
0%
Maxitmag.com
Updated:
2011-08-10 07:11:24
If you are out there looking for a PSU that is reliable and capable of powering your quad-core, multi-GPU rig, then the ProXStream 1000W PSU is the mutts nuts. The real bonus is the ultra compact size making it an ideal solution for small and medium si...
80%
3dGameMan.com
Updated:
2011-08-10 07:11:27
Video Review: The OCZ ProXStream 1000W Power Supply has lots of clean, quality power and comes with plenty of sleeved leads. This power supply is very small, considering others in the 750 to 1000+ watt range are usually much longer. As a matter of fact, there's so much crammed into such a small enclosure they couldn't even fit a power switch and had to use a rather loud 80mm fan. The advantage to being small is this power supply will fit in any ATX case. Watch the video to find out more and check out...
0%
anandtech.com
Updated:
2011-08-10 07:11:30
We recently published a major roundup of several high-end power supplies. As stated previously, such power supplies are already more than what most people will need, but for those looking to push extreme overclocking to new levels you might still need...
0%
hardwaresecrets.com
Updated:
2011-08-10 07:11:33
With systems with multiple video cards requiring more power everyday, 1,000 W power supplies are becoming very common. OCZ has released a new 1,000 W product in the market, ProXStream 1000 W, targeted to power-hungry consumers that are willing to put...
0%
OCModShop
Updated:
2011-08-10 07:11:38
Extreme gamers and hardware enthusiasts are demanding more power from their machines. Quad-core CPUs and multi-GPU setups make for extreme gaming (and extreme heat), and require a solid power supply that can deliver near-nuclear energy for todays dema...
Bottom line The OCZ ProXstream 1000W Power Supply is definately one powerful beast. The internal components and build are high quality, and there is great attention to detail. The color-coding of PCI-e cables are a nice touch, and is helpful for those running SLI...
80%
thinkcomputers.org
Updated:
2011-08-10 07:11:41
1000W power supplies are all over the place now so of course we would see one from OCZ. OCZ power supplies from the ModXStream and GameXStream series have been very popular with consumers. Today we will be looking at a new series from OCZ the ProXStrea...
Good Small and compact, Sleeved cables, Mirrorlike finish, SOLID performance...
Bad No 8 pin PCIE connectors or adapters, Not modular...
Bottom line OCZ has really surprised me with the ProXStream. When I opened the box up and saw how small the power supply actually was I really did not think it would perform as well as it did. This power supply is solid and I would use it in any system I have her...
90%
legitreviews.com
Updated:
2011-08-10 07:11:58
We know that OCZ has always liked to push things to the limit, and many times, beyond what has been acceptable and normal (Remember the DDR booster?). That is why the enthusiast loves OCZ. OCZ has risen to the top not only in the world of ddr ram...
Bottom line The OCZ Pro XStream 1000w power supply is a great unit, at a great price in its catagory. It is sturdy and reliable and will prove to make your system the same. You can not go wrong with this power supply!...
0%
bigbruin.com
Updated:
2011-08-10 07:12:01
OCZ Technology has been manufacturing enthusiast quality memory for many years, and they have recently expanded their presence in other enthusiast markets. Their previous power supplies have generally been met with high praise in reviews, and they have...
Good Stable and reliable power, 4 PCI Express connectors, Cables fully wrapped, Separate 4-pin and 8-pin auxiliary power cable, 3 year PowerSwap warranty, Four 20A 12V rails, Quiet, Standard size power supply, Active PFC...
Bad More SATA connectors would be nice...
Bottom line Once again OCZ Technology has proven it knows how to manufacture hardware to meet all needs. While the market for 1000W power supplies may still be small, OCZ has recognized what it takes to enter this field and has produced a top of the line power sup...
0%
pcper.com
Updated:
2011-08-10 07:12:04
The OCZ ProXStream 1,000W power supply features a beautiful black-chrome, mirror-like finish on the enclosure. The back panel contains an 80mm cooling fan, power receptacle and a few stickers. Noticeably missing is a power On-Off switch. I sus...
Good Up to 1,000 watts DC output, Solid, stable voltages, Excellent build quality and high efficiency, Compact enclosure – only 140mm deep, Active PFC and Universal AC input, Up to 70A on the 12V outputs, Four PCIe connectors to support multiple v...
Bad Quite noisy, No OnOff switch...
Bottom line The new ProXStream 1,000W joins the GameXStream 700W power supply as being two of the best power supplies OCZ has brought to market. The ProXStream 1,000W PSU delivers a lot of stable power in a very compact enclosure. The DC outputs were solid and...
0%
overclockercafe.com
Updated:
2011-08-10 07:12:10
It stands to reason: a more powerful system needs more power to run it. OCZs newest power supply, the ProXStream has plenty of juice for the hardest of the hardcore. 1000 watts... A kilowatt... whichever way you refer to it, thats a lot of juice...
0%
fudzilla.com
Updated:
2011-08-10 07:12:24
Review: OCZ ProXStream 1000W OCZ has two 1000w power supply units in its product lineup. One is meant to go the gamers market, and the other one is for professional use in servers domain. OCZ GameXStream 1010W PSU has been introduced recently and...
Bottom line This power supply unit will be enough for any system, it does not matter if it is quad core processor or SLI system with 2x8800GTX, you will have enough power. Good quality and very good form will satisfy even the most demanding users. We kind of m...
0%
madshrimps.be
Updated:
2011-08-10 07:12:27
For quite some time now, OCZ has rejoiced us with excellent PSU´s that lived up to the enthusiast´s demands. Let´s have a look now if the latest sibling from their PSU stable can fulfill our ever growing hunger for power, and if it can better some of t...
0%
overclock3d.net
Updated:
2011-08-10 07:12:30
Up until recently 1000w of power was only available to those of us with plenty of space inside our PC cases. This was a problem for a lot of people as they wanted to be able to run the latest and greatest Quad/SLI and Crossfire set-ups but just simply...
Bottom line The OCZ ProXStream 1000w is a great looking unit with stable voltages all the way up to 886w and quite possibly beyond. The tweakers among us will be delighted to see that the ProXStream has internal pots that can be used for fine tuning the output voltag...
80%
techpowerup.com
Updated:
2011-08-10 07:12:36
OCZs ProXStream is an extremely capable power supply that offers up to 1000 Watts of output. As you would expect it comes with four PCI-E power connectors and is CrossFire/SLI ready. In our testing we come to the conclusion that this PSU will be able...
Good 1000 Watts, Standard sized, Very efficient, Four PCIE video card connectors, Four 12V rails with massive 20 A each, Good voltage stability, All cables are sleeved, 36 months warranty...
Bad High Price, Noisy, No power switch...
Bottom line If you are looking for an extremely powerful power supply that can power anything you throw at it, the OCZ ProXStream 1000W might be a good choice. 1000 Watts are a multiple of what even the most demanding rigs require in power. This will leave you a l...
90%
Overclockersonline.net
Updated:
2011-08-10 07:12:39
$350 @ Newegg OCZ is the kind of company all performance computing users will recognize. Ever since their humble beginnings in 2002, OCZ has been churning out excellent products one after another. Despite their success and large product line, OCZ has not...
Good Excellent performance, Beautiful finish, Sleeved wires, Active PFC...
Bad Do you really need itAsk yourself twice cause big toys dont come cheap, Loud...
Bottom line OCZs ProXStream 1000W is truly a mixed bag; you win some you loose some. In this case, this power supply delivers unmatched power and extremely stable rails, but at the cost of a loud fan. Overall in terms of performance, this power supply is rock sol...
0%
ocia.net
Updated:
2011-08-10 07:12:42
OCZ Technology has been around for nearly seven years, producing some of the fastest memory modules available. OCZ was the first manufacturer to make Dual Channel optimized memory available to the public and has since expanded their product line to inc...
Bottom line As the voltage readings show, this unit put out a very clean and stable supply of power to my *somewhat* high-end test system. The majority of voltages held even under both idle and load, while the 5v rail actually increased by .01v. As mentioned earli...
0%
hothardware.com
Updated:
2011-08-10 07:12:52
A thousand watts, a kilowatt. A kilowatt or a thousand watts. We cant decide which term sounds larger when spoken aloud. In any case, when said aloud, both terms are conversation starters when in discussion about PC power supplies. In this day and age whe...
0%
hardwareunboxed.com
Updated:
2011-08-10 07:12:54
In the past I have looked at many 500 ~ 700 watt power supplies, with many costing between $150 ~ $200 US. Often I wonder if spending so much on a power supply is necessary and evidently it is. Cheaper power supplies have created unstable systems and u...
Bottom line From what we can tell, having stress tested the OCZ ProXStream 1000w power supply for just two weeks this unit is a serious performer. By this we do not just mean that it is a serious performer because of the 1000w power rating. Rather this ProXStream...
0%
tweaknews.net
Updated:
2011-08-10 07:13:04
OCZ has a solid performer here. Plenty of solid, stable power will satisfy even the most hardware-laden system, while the quad SLI connectors are a welcome addition for a top-level rig. Add in sleeved cables, a casing no bigger than a lower wattage PS...
Good Price, Small size, Rocksolid power, Active PFC, Fully sleeved cabling...
Bad No grommet for cable protection, No power switch...
Bottom line OCZ has a solid performer here. Plenty of solid, stable power will satisfy even the most hardware-laden system, while the quad SLI connectors are a welcome addition for a top-level rig. Add in sleeved cables, a casing no bigger than a lower wattage P...
0%
it-review.net
Updated:
2014-01-19 03:00:01
The "ink" wasnt dry enough on my last article about the GameXstream 850W and the ProXstream 1000W knocked on my door. Talking about shooting yourself in the foot. I was expecting this incredibly big, long, heavy PSU and - well - got pretty surprised b...
0%
virtual-hideout.net
Updated:
2014-01-19 03:00:01
Just a few years ago, it was all the rage to have a 500W or even a 600W power supply to keep dual graphics cards happy with power. Well, now its all about Quad Core CPUs and GPUs, and these processors require more power to properly function...
Bottom line In past reviews, I have said that 600-700, and even 800W, PSUs are not needed in a standard computer setup. The same goes for this 1000W unit. The is intended for those with servers and the ones experimenting with quad core GPU and CPU systems...
0%
clubedohardware.com.br
Updated:
2011-11-05 16:03:12
Com PCs consumindo cada vez mais – especialmente micros topo de linha com várias placas de vídeo instaladas – fontes de alimentação de 1.000 W estão cada vez mais comuns. A OCZ acabou de lançar um novo produto de 1.000 W no mercado, a ProXStream 1000 W...
Bottom line Com já dissemos várias vezes, nossa arquitetura preferida para fontes de alimentação começando em 1.000 W é o projeto usando dois transformadores, o que faz com que a fonte de alimentação tenha dois barramentos reais e independentes de +12V. Esse proje...
0%
Show all
Customer service details
X