location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT750W-UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ-ZT750W-UK
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Bronze
  • - Active 14 cm
  • - Black
Warranty: 5-year warranty
Long product name Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black :
The long product name of Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Performance 750W, Fully Modular Cable Management, 80-Plus Bronze
More>>>
Short summary description Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black:
This short summary of the Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba ZT750W-UK, 750 W, 100 - 240 V, 50 - 60 Hz, 12.6 A, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Toshiba ZT750W-UK. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Width: 150 mm, Depth: 175 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:22:37
Uk has collected 21 expert reviews for Toshiba ZT750W-UK power supply unit 750 W 20+4 pin ATX ATX Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
hardwareheaven.com
Updated:
2013-04-01 03:22:28
Today we have one of the first samples of the OCZ ZT 750w PSU on our test bench to find out if it can hit that balance of performance and cost which appeals to the mainstream consumer.
Bottom line One of the concerns that will always be present when looking at a mainstream PSU is that a manufacturer has skimped on quality when compared to their higher end models. Especially so when the higher end units as impressively built as we saw with OCZ's...
90%
uk.hardware.info
Updated:
2014-01-22 01:05:26
If you're planning on using two graphics cards in your desktop PC, and perhaps even try your hand at overclocking those along with your processor, it's advisable to get a PSU of between 750 and 950 watts. There are a huge number of these on the market...
0%
uk.hardware.info
Updated:
2014-12-17 02:40:43
Power supplies with 750 to 850 watt are very popular among enthusiasts with serious gaming rigs. We tested and compared 30 different models. If you are configuring a gaming pc with a powerful graphics card you will most likely be choosing a power suppl...
Bottom line Perhaps not the most exciting conclusion but we didn't encounter any really bad units in this test. It seems that as long as you buy a power supply from a well respected brand you'll be fine. Still this doesn't mean that there aren't any differences, es...
0%
hardwareunboxed.com
Updated:
2013-04-01 03:22:23
Today we are taking a look at OCZ’s new affordable performance power supply series, known as the ZT range. These modestly priced units are 80-Plus Bronze Certified for up to 85% efficiency. The series features three fully modular units rated at 750w, 6...
Bottom line The OCZ ZT Series is very well priced and we were surprised to find the 550w model online for as little as $90. As tempting as that is, potential buyers could be even more tempted by the higher capacity units which are only a fraction more expensive. T...
0%
jonnyguru.com
Updated:
2013-04-01 03:22:27
Today's power supply comes to us from OCZ. The ZT Series is a fully modular, 80 Plus Bronze certified power supply, available in 550W, 650W and 750W. We're going to have a look at the 750W today.The retail box for the ZT looks a lot like the box we us...
Good Fully modular, Great price... especially after the occasional mail in rebate, 5 year "PowerSwap" warranty from OCZ...
Bad What's with the big blob of solder running along the bottom of the PCB?...
Bottom line and scoringAt jonnyGURU.com, we score power supplies in four different categories: performance, functionality, build quality and value.Performance (40% o the final score) - The positives of this unit are the excellent +12V regulation and the ripple su...
90%
techpowerup.com
Updated:
2013-04-01 03:22:31
is the ZT Series 750W (or ZT 750W) which plays in a really to...
Good Good price/performance ratio, Real 45°C continuous output rating, Fully modular design, Good noise/ripple suppression, Japanese caps in the secondary side, Strong 5VSB rail (4A max), Five year warranty...
Bad Noisy fan at high loads, A little loose voltage regulation overall, No MOV in the transient filtering stage...
Bottom line Two units that play in the same category along with OCZ ZT 750W are the Corsair TX 750M and the Inwin Commander II 750W, both of which we have reviewed in the past here at TechPowerUp. All three, aforementioned PSUs have almost the same price, provide...
86%
overclockers.com
Updated:
2014-02-09 01:08:10
We're back with another PSU review folks, OCZ sent me a box with a box in it, and I'm pretty sure there's a PSU in the box somewhere!This time the lucky unit is one of OCZ's new ZT Series units, they're fully modular and come in 550 W, 650 W and 750 W fla...
Bottom line The ZT series is OCZ's newest, and it is aimed squarely at what is arguably the second most brutal PSU market: the mid-to-high power, good efficiency without a massive price tag market (I would say that the cheap but not dangerous market is the hardest...
0%