Toshiba logo

Toshiba 80GB Serial ATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60812
Info modified on:
10 Aug 2024, 09:52:26
Long product name Toshiba 80GB Serial ATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

2.5", 80GB, SATA, 8MB Cache, 5400RPM

Short summary description Toshiba 80GB Serial ATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Toshiba 80GB Serial ATA, 80 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Toshiba 80GB Serial ATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Toshiba 80GB Serial ATA. HDD capacity: 80 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.