Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 20GB Parallel ATA 1.8"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20GB Parallel ATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK2004GAL
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9687
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 03 Jan 2019 17:46:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 20GB Parallel ATA 1.8" :
The short editorial description of Toshiba 20GB Parallel ATA 1.8"

4.572 cm (1.8"), 20GB, PATA, 2MB Cache, 4200RPM
More>>>
Toshiba 20GB Parallel ATA 1.8":
The official marketing text of Toshiba 20GB Parallel ATA 1.8" as supplied by the manufacturer

Toshiba's 20GB 1.8-inch embedded hard disk drive has been one of the most successful OEM products from the Storage Device Division product range.

Toshiba's hard disk drives, such as the MK2004GAL, are highly ruggedised and durable, with operating shock resistance of 200G, making it extremely suitable for demanding environments. It is also a more cost effective storage solution than traditional technologies such as Flash and other less powerful HDDs, exceeding other storage products on a cost-per-megabyte and portability basis.

Short summary description Toshiba 20GB Parallel ATA 1.8":
This short summary of the Toshiba 20GB Parallel ATA 1.8" data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 20GB Parallel ATA, 1.8", 20 GB, 4200 RPM

Long summary description Toshiba 20GB Parallel ATA 1.8":
This is an auto-generated long summary of Toshiba 20GB Parallel ATA 1.8" based on the first three specs of the first five spec groups.

Toshiba 20GB Parallel ATA. HDD size: 1.8", HDD capacity: 20 GB, HDD speed: 4200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
1.8"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Parallel ATA
Type *
Characteristics of the device.
HDD
Storage drive buffer size
2 MB
HDD number of heads
2
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
26 ms
Track to track seek time
3 ms
Average seek time
15 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.14 ms
Bytes per sector
512
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
300000 h
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.2 W
Power
Power consumption (PowerSave)
0.08 W
Power consumption (read)
1.4 W
Power consumption (write)
1.4 W
Operating voltage
Defines the range of operating voltages available
3.3 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating vibration
Environmental requirements for vibration in operating mode
1 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
5 G
Operating shock
Environmental requirements for optimal protection from impact in operating mode
250 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
1000 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
54 mm
Height
The measurement of the product from head to foot or from base to top.
5 mm
Depth
The distance from the front to the back of something.
78.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62 g
Packaging data
Quantity
The number of products there are.
1
Customer service details
X