Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100GB 24/7 Power-on
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK1060GSCX
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11297
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive :
The short editorial description of Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive

100GB, 6.35 cm (2.5 ") , 24/7 Power-on, Serial ATA, 4200rpm, 8MB, 23dB
More>>>

Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive:
The official marketing text of Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive as supplied by the manufacturer
Expanding the applications for digital storage technologies, Toshiba’s MK1060GSCX Serial ATA hard disk drive is engineered for rugged 24-hour power-on operation in commercial equipment and industrial computing environments. The MK1060GSCX offers exceptional reliability and performance across wide temperature, altitude, and vibration ranges. Featuring a storage capacity of 100GB and a “case temperature” range of -15 to +70 degrees Celsius – the widest temperature range for 24/7 power-on operation in the HDD market, the MK1060GSCX offers better resistance to vibration when compared to standard mobile HDD models.

Ideal for lower-duty cycle applications, the MK1060GSCX is an excellent choice for use in industrial equipment such as ATMs, digital surveillance, factory automation, and ruggedized PCs. In addition, this class of Toshiba disk drive models is typically available over a longer time period than PC-class disk drives, providing a better option for the design and business cycles of non-PC commercial applications.

The robust features & high storage capacity of the MK1060GSCX use design expertise gained from Toshiba’s long-standing market leadership in automotive-grade HDD technology. As part of Toshiba’s commitment to the environment, the MK1060GSCX is halogen free & compliant with the European Union’s Directive on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment (RoHS).
Short summary description Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive:
This short summary of the Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 100GB 24/7 Power-on, 2.5", 100 GB, 4200 RPM, Serial ATA, 8 MB
Long summary description Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive :

Toshiba 100GB 24/7 Power-on. Hard drive size: 2.5", Hard drive capacity: 100 GB, Hard drive speed: 4200 RPM, Hard drive interface: Serial ATA, Drive device, buffer size: 8 MB

This is an auto-generated long summary of Toshiba 100GB 24/7 Power-on 100GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
100 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
12 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
7.14 ms
Track to track seek time (read/write)
2 ms
Hard disk number of heads
2
Cylinders
1
Hot-swap
No
Certification
RoHS
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5.5 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (PowerSave)
0.13 W
Power consumption (read)
2 W
Power
Power consumption (write)
2 W
Power consumption (idle)
1 W
Input voltage
The voltage (V) which is required to power the product.
5
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 70 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 95 °C
Operating vibration
Environmental requirements for vibration in operating mode
3 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
5 G
Operating shock
Environmental requirements for optimal protection from impact in operating mode
300 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
800 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.8 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
96 g
Other features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1.5 Gbit/s
Number of products included
The number of products that are included in the package.
1 pc(s)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
23 dB
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X