Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 3.5" SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK1002TSKB show
Show alternative article codes used in the online market place
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22488
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive :
The short editorial description of Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive

1TB 3.5" SATA, 7200 rpm, 64 MB Cache, 3 Gbit/s, 12V/2.4 A, 800 g, Silver
More>>>

Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive:
The official marketing text of Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive as supplied by the manufacturer
The Toshiba MKx001TRKB and MKx002TSKB series hard disk drives (HDDs) feature high storage capacities, enterprise-class reliability, enhanced power condition state technology, and performance efficiencies which are critical to business operations.
With a top storage capacity of 2TB*, the Toshiba MKx001TRKB and MKx002TSKB HDDs utilize a traditional 3.5-inch form factor, enabling system builders to leverage 3.5-inch based storage chassis. The high-capacity, cost-effective models feature 7,200 RPM spin speed and leading-edge 6Gb/sec Serial Attached SCSI (SAS) and 3Gb/sec Serial ATA (SATA) interfaces.
Both series leverage the expertise and history of Toshiba in enterprise-class storage and offer similar features as traditional enterprise-class drives including 24 x 7 operation, Error Correction (ECC), Rotational Vibration (RV) technology for multi-drive systems, 1.2 million hours MTBF, and a 5-year warranty.
The MKx001TRKB and MKx002TSKB series HDDs are designed to support enterprise applications where reliability, high capacity, and performance are required. Specific applications include SAN, NAS, DAS, cloud storage, data centers, entry level servers and tiered storage system architecture.
Short summary description Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive:
This short summary of the Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 1TB 3.5" SATA, 3.5", 1000 GB, 7200 RPM, Serial ATA, 64 MB
Long summary description Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive :

Toshiba 1TB 3.5" SATA. Hard drive size: 3.5", Hard drive capacity: 1000 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA, Drive device, buffer size: 64 MB

This is an auto-generated long summary of Toshiba 1TB 3.5" SATA 1000GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
64 MB
Hard disk average seek time
9.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Track to track seek time (read/write)
1 ms
Hot-swap
No
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1200000 h
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.5 W
Power consumption (read)
13 W
Power consumption (write)
13 W
Power consumption (idle)
7 W
Input voltage
The voltage (V) which is required to power the product.
12
Start-up current
2.4 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating vibration
Environmental requirements for vibration in operating mode
0.75 G
Non-operating vibration
Environmental requirements for vibration in non-operating mode
5 G
Operational conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
70 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
300 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Dimensions (W x D x H) (imperial)
101.6 x 147.1 x 26.2 mm (4 x 5.79 x 1.03")
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
LED indicators
No
Mounting
Horizontal
Output voltage
5 V
Operating temperature (T-T)
41 - 131 °F
Supported hard disk drive interfaces
The type of interfaces that can be used with the hard disk drive e.g. parallel ATA (PATA), serial ATA (SATA), SCSI.
Serial ATA
Depth (imperial)
14.7 cm (5.79")
Height (imperial)
2.62 cm (1.03")
Width (imperial)
10.2 cm (4")
Waterproof
The product is protected from water, staying dry if liquid is spilt on it or it gets wet in the rain.
No
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
34 dB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
X