Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba IP5122-SDC IP phone Black LCD 4 lines

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP5122-SDC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP5122-SDC
Category
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3504
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Toshiba IP5122-SDC IP phone Black LCD 4 lines :
The short editorial description of Toshiba IP5122-SDC IP phone Black LCD 4 lines

IP5122-SDC - 4-line Backlit LCD, 10 programmable buttons, Gigabit Ethernet
More>>>
Toshiba IP5122-SDC IP phone Black LCD 4 lines:
The official marketing text of Toshiba IP5122-SDC IP phone Black LCD 4 lines as supplied by the manufacturer

5000-Series IP Telephones
Built to withstand the rigors of any busy workplace, Toshiba IP Business Telephones improve your ROI by eliminating long distance charges between locations, extending capabilities to remote locations, and connecting wired and wireless systems. Use your private intranet or the Internet to extend full telephone system functionality to any location in the world. Plus, the slim profile and unique 8-angle tilting base will improve your office ergonomics.

Popular IP 5000-series model features:
- Integrated Gigabit Ethernet switch for fastest network access (10/100 mps models also available)
- Large, backlit display for superior readability in variable light environments (non-backlit models also available)
- Sleek low profile design and unique tilt-base for versatile phone placement
- Off Hook Call Announce through speaker or handset
- Full duplex speakers for superior sound
- Onscreen prompts that help you complete common tasks
- Programmable one-touch buttons for fast access to calling functions
- Integrated Headset Interface

Short summary description Toshiba IP5122-SDC IP phone Black LCD 4 lines:
This short summary of the Toshiba IP5122-SDC IP phone Black LCD 4 lines data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba IP5122-SDC, Black, LCD, 4 lines

Long summary description Toshiba IP5122-SDC IP phone Black LCD 4 lines:
This is an auto-generated long summary of Toshiba IP5122-SDC IP phone Black LCD 4 lines based on the first three specs of the first five spec groups.

Toshiba IP5122-SDC. Product colour: Black. Display: LCD. Lines quantity: 4 lines

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Phone features
Lines quantity *
The number of lines in the phone.
4 lines
Phone features
On-hook dialling
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Customer service details
Array
X