location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba IK-WB02A webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IK-WB02A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IK-WB02A
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba IK-WB02A webcam 640 x 480 pixels:
This short summary of the Toshiba IK-WB02A webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba IK-WB02A, 640 x 480 pixels, 30 fps, 1/60 - 1/100000 s, 50 dB, 0.2 lx, CCD

Long summary description Toshiba IK-WB02A webcam 640 x 480 pixels:
This is an auto-generated long summary of Toshiba IK-WB02A webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Toshiba IK-WB02A. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Camera shutter speed: 1/60 - 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Compatible memory cards: SD, Supported protocols: TCP/IP, UDP/IP, FTPc, FTPs, DHCPc, HTTP, DNS, DDNS, ARP, ICPM, SMTP, POP3, RNCP, Power requirements: 24 V AC (±10%) 60 Hz (±1 Hz), 12 V DC (±10%)