location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDDR500E03X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDDR500E03X
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - White
Long product name Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White :
The long product name of Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Portable External Hard Disk Drive 500GB
More>>>
Short summary description Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White:
This short summary of the Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba HDDR500E03X, 500 GB, 2.5", 2.0, 5400 RPM, White

Long summary description Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White:
This is an auto-generated long summary of Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White based on the first three specs of the first five spec groups.

Toshiba HDDR500E03X. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:21:19
Uk has collected 26 expert reviews for Toshiba HDDR500E03X external hard drive 500 GB 5400 RPM 2.5" USB 2.0 White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 11:21:19
If you want cheap and lightweight portable storage, try the Toshiba HDDR500E03X 500GB USB hard drive Inside and out, this Toshiba HDDR500E03X 500GB compact external USB hard drive is billed as 100% Toshiba. And since the Japanese company is renowned...
Bottom line The Toshiba is a very lightweight, functional and neatly styled external drive, but the construction is fragile to the point of being easily breakable after a few knocks. In fact on our sample, a plastic clip had snapped off inside leaving an annoying...
70%
expertreviews.co.uk
Updated:
2011-10-04 11:21:19
Toshiba is a long-established manufacturer of internal laptop hard disks, so its no surprise that it also makes a range of portable USB hard disks. Apart from some rubber feet on the bottom that prevent the disk from sliding around on your desk, th...
80%
techradar.com
Updated:
2011-10-04 11:21:19
Having lost the HD format war to Blu-ray, Toshiba believes that the future of hi-def movies will be downloads and not discs. Though weve still got some way to go before this becomes reality, theres no doubting the increasing popularity of the use of...
Good Robust, Small, Decent price...
100%
itreviews.com
Updated:
2011-10-04 11:21:19
The Toshiba 500GB drive distinguishes itself from the competition through its visual design, but aside from this theres nothing particularly special about it and, being priced at just above average for this sort of product, theres no real reason to...
0%
gadgetspeak.com
Updated:
2011-10-04 11:21:19
Fashion has reached even the most mundane of computer peripherals with Toshiba, amongst others launching a fashionable range of external hard disks to either transport or simply back-up your data. Interesting for a fashionable product - there doesnt s...
64%
Zdnet.com.au
Updated:
2011-11-06 04:05:51
Toshibas USB 2.0 Portable External Hard Drive (HDDR320E03X) 320GB offers plenty of room for photos, music, and videos, and its convenient size lets you stow it in a jacket pocket. However, unless you really like its design, we cant recommend this dri...
Good Large capacity for a travel drive, Very compact and light, USB 2.0 powered, Ships with backup software, Cool and quiet...
Bad No FireWire, Very slow write speeds...
Bottom line The Toshiba USB 2.0 Portable Hard Drive is an attractive, weightless drive with a decent price point for a drive of this capacity. Its size makes it great for travel, but the write speeds arent up to par with other drives weve seen. We cant recomme...
63%
techworld.com
Updated:
2011-10-04 11:21:19
If you want cheap and lightweight portable storage, try the Toshiba HDDR500E03X 500GB USB hard driveInside and out, this Toshiba HDDR500E03X 500GB compact external USB hard drive is billed as 100% Toshiba. And since the Japanese company is renowned fo...
Bottom line The Toshiba is a very lightweight, functional and neatly styled external drive, but the construction is fragile to the point of being easily breakable after a few knocks. In fact on our sample, a plastic clip had snapped off inside leaving an annoying...
0%
notebookcheck.net
Updated:
2011-10-04 11:21:19
This is how one could describe the new external 2.5" hard disk from Toshiba. 465GB of usable space and a USB 2.0 port are supposed to convince for less than 120 Euros. You can read how the HDD comes off in the following review. Toshiba Portable Exte...
Bottom line For currently 90-125 Euros (source Geizhals.at), the buyer gets a nifty external hard disk with sufficient storage space. The compability to Windows XP, Vista, 7, MacOS X, and Linux is assured thanks to the FAT32 format. The performance is, as expected, l...
0%
computerworld.com
Updated:
2011-10-04 11:21:19
Drive has sleek design and fits easily in a pocket; performance a bit below average By Lucas Mearian (0) Recommended(27) Digg Via @Computerworld - Review: Toshibas 500GB USB external hard drive is compact but not a speed demonTwitter Top Stories Relat...
0%
Laptopmag.com
Updated:
2011-10-04 11:21:19
If data backup is the only feature that you require of an external storage device, the plainly named Toshiba 500GB 2.0 Portable External Hard Drive just may fill the bill. This $149 device does not possess lightning-fast data transfer rates or the sec...
Good Fast read speed, Good backup software for Windows and Mac...
Bad Flexes under pressure, Slow write speeds...
Bottom line The $149 Toshiba 500GB USB 2.0 Portable External Hard Drive boasts a best-in-class read speed and easy backup software, but it suffers from below-average write speeds and a design that doesn’t feel durable. If a feature-packed drive is more to your...
60%
asiaone.com
Updated:
2011-10-04 11:21:19
THOUGH smaller than a paperback novel, Toshibas 250GB external hard drive is not the smallest or slimmest of external drives around.However, in function, it is pleasing.A single white LED is used to indicate power and activity. The latter changes the...
Bottom line I really like the design and the bundled software. It would be a sure winner with a built-in cable...
0%
maclife.com
Updated:
2011-10-04 11:21:19
Toshiba is a well-known brand in the laptop hard-drive business, having been used in Macs for many years as stock drives shipped by Apple.The Toshiba 400GB USB 2.0 Portable External Hard Drive we tested is the most capacious external USB drive in Toshi...
Good Toshiba is a trusted name in hard drives.
Bad Poor performance.
40%
macworld.com
Updated:
2011-10-04 11:21:19
by Chris Holt, Macworld.com USB is usually a safe bet, and equipping an external hard drive exclusively with USB 2.0 means that almost any modern computer can use it. But USB 2.0’s pokey performance lags behind the eSATA and FireWire. That said, USB ha...
Good Compact; bus powered.
Bad USB only; power booster cable works only with a pair of USB ports.
Bottom line Toshiba’s USB 2.0 Portable External Hard Drive is a serviceable drive with a few tradeoffs. While all portable drives have a higher price per gigabyte than desktop drives, performance-minded users will see the Toshiba’s USB-only connectivity a...
70%
maximumpc.com
Updated:
2011-10-04 11:21:19
Toshiba’s 320GB portable drive is so plain it doesn’t even have a real name. It’s just the Toshiba 320GB USB 2.0 Portable External Hard Drive, which doesn’t quite roll off the tongue as well as Western Digital’s My Passport Elite, the Toshiba 320’s pri...
Good Fast write speeds; easytouse backup software.
Bad Slow read speeds; lacks an encryption program.
70%
pcmag.com
Updated:
2011-10-04 11:21:19
The Toshiba HDDR320E03X ($199.99 list) is one of the new crop of 320GB 2.5-inch (notebook class) external hard drives. Its strengths include Mac- and Windows-compatible backup software, a compact exterior, and a large storage capacity. It has enough...
Good Compact. Capacious. NTI Shadow software on drive (no CD needed). Windows and Mac compatible software.
Bad Short USB cable. No USB port protection. Backup software is more file-based than full-recovery-based.
Bottom line Toshibas new USB drive is capacious and sleek, but aside from that it has little to differentiate it from the others in the 320GB club...
70%