Toshiba logo

Toshiba HDDR400E03X external hard drive 400 GB 5400 RPM 2.5" USB 2.0 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64157
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba HDDR400E03X external hard drive 400 GB 5400 RPM 2.5" USB 2.0 White:

USB 2.0 Portable External Hard Disk Drive 400GB

Short summary description Toshiba HDDR400E03X external hard drive 400 GB 5400 RPM 2.5" USB 2.0 White:

Toshiba HDDR400E03X, 400 GB, 2.5", 2.0, 5400 RPM, White

Long summary description Toshiba HDDR400E03X external hard drive 400 GB 5400 RPM 2.5" USB 2.0 White:

Toshiba HDDR400E03X. HDD capacity: 400 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.