Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 3.5" SATA 7200rpm 16MB 9.5ms
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDD3A02
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4483
This statistic is based on the 84639 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82690 free Open Icecat users.
Info modified on: 04 Jan 2019 10:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA :
The short editorial description of Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA

1TB 8.89 cm (3.5") SATA 7200rpm 16MB 9.5ms hard drive
More>>>
Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA:
The official marketing text of Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA as supplied by the manufacturer

Leveraging our technology expertise and heritage, Toshiba enterprise drives maximize performance, reliability, capacity and power efficiency. Toshiba enterprise drives are ideal for today's most demanding mission critical and tiered storage environments providing systems engineers with greater flexibility when designing rack and tower servers, direct-attached storage, network-attached storage, RAID systems and digital video systems.

Short summary description Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA:
This short summary of the Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms, 3.5", 1000 GB, 7200 RPM

Long summary description Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA:
This is an auto-generated long summary of Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms 3.5" 1000 GB Serial ATA based on the first three specs of the first five spec groups.

Toshiba 1TB 3.5" SATA 7200rpm 16MB 9.5ms. HDD size: 3.5", HDD capacity: 1000 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
16 MB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
9.5 ms
Features
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Customer service details
X