Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 160GB SATA 2.5" 2.5" Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB SATA 2.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDD2J96
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9505
This statistic is based on the 91491 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89429 free Open Icecat users.
Info modified on: 04 Jan 2019 09:03:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 160GB SATA 2.5" 2.5" Serial ATA :
The short editorial description of Toshiba 160GB SATA 2.5" 2.5" Serial ATA

160GB, SATA, 2.5", 5400 rpm
More>>>
Toshiba 160GB SATA 2.5" 2.5" Serial ATA:
The official marketing text of Toshiba 160GB SATA 2.5" 2.5" Serial ATA as supplied by the manufacturer

Home movies. Photo albums. Videos. Documents galore. Before your PC’s storage situation spins completely out of control, consider upgrading with a larger internal hard drive. Why Toshiba? The combination of proven and reliable hard drive technology with a Serial ATA interface gives your laptop or desktop computer increased performance, capacity and compatibility. Count on it.

STORE MORE AT A DESK OR AWAY
Make sure your laptop provides uninterrupted access to your digital library—at home, school, the office, or while traveling. Look at 2.5” Notebook Internal Hard Drives. Or, if you’re a desktop computing-type person in need of bigger centralized storage, check out 3.5” Desktop Internal Hard Drives. All are offered in a choice of capacities.

COMPATIBLE WITH MOST ANY COMPUTER
Your PC doesn’t have to be from Toshiba to benefit from increased storage. These internal hard drives can give most any major brand laptop or desktop computer tons more room to hold those vacation pics, slideshows, viral-bound videos and more.

LEGENDARY TOSHIBA QUALITY
Relax. Backed by more than a century of innovation, Toshiba has been a worldwide leader in internal hard drive design and manufacturing for over 20 years. These products are tested and tested again to make sure they’ll perform well day in and day out. And they come with a three-year limited warranty.

Short summary description Toshiba 160GB SATA 2.5" 2.5" Serial ATA:
This short summary of the Toshiba 160GB SATA 2.5" 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 160GB SATA 2.5", 2.5", 160 GB, 5400 RPM

Long summary description Toshiba 160GB SATA 2.5" 2.5" Serial ATA:
This is an auto-generated long summary of Toshiba 160GB SATA 2.5" 2.5" Serial ATA based on the first three specs of the first five spec groups.

Toshiba 160GB SATA 2.5". HDD size: 2.5", HDD capacity: 160 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
8 MB
Features
Average seek time
12 ms
Power
Operating voltage
Defines the range of operating voltages available
5 V
Other features
Internal
The product is built in.
Yes
Number of products included
The number of products that are included in the package.
1 pc(s)
Customer service details
Array
X