Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.9 MP
- - Optical zoom: 10x Digital zoom: 30x
- - Internal storage capacity: 40 GB
- - 7.62 cm (3")
- - Lithium-Ion (Li-Ion)
Long product name Toshiba Gigashot K40H
:
Gigashot K40H 40GB HDD / 0.9 Mega Pixel
The long product name of Toshiba Gigashot K40H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gigashot K40H 40GB HDD / 0.9 Mega Pixel
More>>>
Short summary description Toshiba Gigashot K40H:
This short summary of the Toshiba Gigashot K40H data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Gigashot K40H, 0.9 MP, 40 GB, 7.62 cm (3"), 570 g
Long summary description Toshiba Gigashot K40H:
This is an auto-generated long summary of Toshiba Gigashot K40H based on the first three specs of the first five spec groups.
Toshiba Gigashot K40H. Total megapixels: 0.9 MP. Optical zoom: 10x, Digital zoom: 30x, Focal length range: 6 - 60 mm. Internal storage capacity: 40 GB. Display diagonal: 7.62 cm (3"). Battery technology: Lithium-Ion (Li-Ion)