Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Surveillix EVR video capturing device

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surveillix EVR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVR16-240-250 GB
Category
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4129
This statistic is based on the 92410 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90322 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Surveillix EVR video capturing device :
The short editorial description of Toshiba Surveillix EVR video capturing device

Surveillix EVR 16 Channel, 240 pps, 250 GB HDD, 5U Rack Mount Digital Video Recorder
More>>>
Toshiba Surveillix EVR video capturing device:
The official marketing text of Toshiba Surveillix EVR video capturing device as supplied by the manufacturer

The Toshiba Surveillix® EVR Series sets the standard in fault tolerant, high definition recording. With a chassis engineered for enhanced airflow allowing maximum heat dissipation, available internal RAID 5 HDD capabilities and redundant power supplies, the EVR Series is designed for maximum uptime. In the event a problem does occur, field replaceable hard drives and power supplies allow replacement of the failed components without ever having to remove the EVR from the customer site or even turn off the recorder. The EVR Series comes pre-configured to allow HDD storage expansion in the field without it needing to be returned to Toshiba for upgrading.

Each system includes a built-in RS-422 adapter supporting over 75 protocols and digital signature verification for tamper detection of exported video.

Short summary description Toshiba Surveillix EVR video capturing device:
This short summary of the Toshiba Surveillix EVR video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Surveillix EVR, AC 100 - 240 V, 50 Hz/60 Hz, BNC X 16, BNC X 16, MJPEG, 720 x 480 pixels, 438.15 x 546.1 x 222.25 mm

Long summary description Toshiba Surveillix EVR video capturing device:
This is an auto-generated long summary of Toshiba Surveillix EVR video capturing device based on the first three specs of the first five spec groups.

Toshiba Surveillix EVR. Power requirements: AC 100 - 240 V, 50 Hz/60 Hz, Video in: BNC X 16, Video out: BNC X 16

Other features
Power requirements
AC 100 - 240 V, 50 Hz/60 Hz
Video in
BNC X 16
Video out
BNC X 16
Data compression
MJPEG
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
720 x 480 pixels
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
438.15 x 546.1 x 222.25 mm
Digital video formats
NTSC / PAL
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Embedded
Networking features
10/100 Fast Ethernet
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
X