Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roadwarrior Portable Projector Screen 60"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPRS60
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7917
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year against defects in materials and workmanship
Long product name Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3 :
The short editorial description of Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3

Draper 60" Diagonal (4:3) Roadwarrior Portable Projector Screen
More>>>
Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3:
The official marketing text of Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3 as supplied by the manufacturer

Travel light and Deliver BIG!
Draper's original ultra-portable projection screen, RoadWarrior, lets you travel light and still deliver a big presentation. Impress your audience with its ease of operation: open the lid and the screen will raise and lower with a gentle touch. Pneumatic cylinders control the scissor action of the back brace, positioning the screen at just the required height. Set the RoadWarrior on a tabletop or on the floor. Aluminum housing and feet are sturdy and streamlined.

Features:

- Portable screen in tubular aluminum case.
- Easy set-up—put it on the floor, open the case, and lift with one finger to desired height.
- Lightweight, spring-roller operated.
- Easy to carry.
- Durable.
- Built-in carrying handle.
- Shoulder carrying strap also included.
- Screen case is made of extruded aluminum.
- Clean, simplified design.
- Includes 3/4" black borders and 30" black "rise" to clear a standard tabletop.
- Surface raises at the touch of a finger.

Short summary description Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3:
This short summary of the Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Roadwarrior Portable Projector Screen 60", 152.4 cm (60"), 4:3

Long summary description Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3:
This is an auto-generated long summary of Toshiba Roadwarrior Portable Projector Screen 60" projection screen 152.4 cm (60") 4:3 based on the first three specs of the first five spec groups.

Toshiba Roadwarrior Portable Projector Screen 60". Diagonal: 152.4 cm (60"), Native aspect ratio: 4:3

Performance
Screen gain
1.00
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
152.4 cm (60")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Design
Case colour
The colour of the protective shell or bag.
Black
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminum
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
115 x 127 x 1360 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.53 kg
Customer service details
Array
X