Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba BDX3200

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDX3200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDX3200KE show
Show alternative article codes used in the online market place
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15338
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba BDX3200 :
The short editorial description of Toshiba BDX3200

3D, BD, DVD, CD, HDMI 1.4, USB, RJ-45
More>>>

Toshiba BDX3200:
The official marketing text of Toshiba BDX3200 as supplied by the manufacturer
3D Picturequality

The 3D revolution is in full swing and has already seen massive success in cinemas. Now you can also experience 3D images in your living room – with a Toshiba 3D TV, a 3D Blu-ray player and a 3D notebook.

HDMI

HDMI™ (High Definition Multimedia Interface) is the high-quality digital interface for pictures and sound. Its high capacity also enables transmission of high-resolution images. Additionally, the reverse channel allows control commands to be transmitted from a remote control to various devices.
Short summary description Toshiba BDX3200:
This short summary of the Toshiba BDX3200 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba BDX3200, Black, Silver, BD-R,BD-RE,BD-ROM,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW, DIVX,MKV, MP3, JPG, 100 - 240
Long summary description Toshiba BDX3200 :

Toshiba BDX3200. Colour of product: Black, Silver. Disc types supported: BD-R,BD-RE,BD-ROM,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW. Video formats supported: DIVX,MKV, Audio formats supported: MP3, Image formats supported: JPG. AC input voltage: 100 - 240, AC input frequency: 50/60, Power consumption (typical): 18 W. Audio system: Dolby Digital, DTS, Dolby Digital Plus, Dolby True HD, DTS-HD

This is an auto-generated long summary of Toshiba BDX3200 based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Media types
Disc types supported *
The types of disc which can be used with this device.
BD-R,BD-RE,BD-ROM,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW
Video
3D *
The device can be used with 3D technology.
Yes
File formats
Video formats supported *
The type of video formats that can be used by this device.
DIVX,MKV
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
HDMI version
1.4
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Audio (L,R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
18 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Other features
Audio system
System used to play music or speech.
Dolby Digital, DTS, Dolby Digital Plus, Dolby True HD, DTS-HD
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01
Testseek has collected 7 expert reviews for Toshiba BDX3200KE and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
50%
Source Review comments Score
digitalversus.com
Updated:
2013-08-01
The BDX3200KE is Toshiba's highest-end Blu-ray player. To stand out from the rest of the range, this prime model boasts 3D Blu-ray capabilities. The BDX3200KE doesn't necessarily come with all...
Good Bluray discs are reproduced accurately, Key layout on the remote has been improved, 3D Bluray support in a lowcost device, Power use: 11 W during playback...
Bad Outdated design and finish, Disappointing user interface, Remote control: build quality could be better...
Bottom line As a top-end model, the BDX3200KE is supposed to be the pinnacle of Toshiba's Blu-ray prowess. However, it mainly serves to show up Toshiba's half-hearted approach to this particular product sector. That said, the BDX3200KE is one of the cheapest 3D Blu-r...
60%
X