Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6AJ00000048
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6AJ00000048 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4519232131827
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75138
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 06 Feb 2020 15:19:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s) :
The short editorial description of Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s)

Toner magenta for Toshiba e-STUDIO 2820C/3520C/4520C
More>>>
Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s):
The official marketing text of Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s) as supplied by the manufacturer

Toshiba has a strong reputation for the quality of its laser copiers offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Toshiba offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s):
This short summary of the Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook 6AJ00000048, Magenta, 1 pc(s)

Long summary description Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s):
This is an auto-generated long summary of Dynabook 6AJ00000048 toner cartridge Original Magenta 1 pc(s) based on the first three specs of the first five spec groups.

Dynabook 6AJ00000048. Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
e-STUDIO 2820C/3520C/4520C
Quantity per pack *
1 pc(s)
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Magenta
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Colour
The main colour of the product.
Yes
Product colour
The colour e.g. red, blue, green, black, white.
Magenta
Country Distributor
United Kingdom 6 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)