location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55WL753
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55WL753F show
Show alternative article codes used in the online market place
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:50:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 5 ms 5000:1
  • - NTSC, PAL, SECAM
  • - 168 W
More>>>
Short summary description Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m²:
This short summary of the Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 55WL753, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Black

Long summary description Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Toshiba 55WL753. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:24:12
Uk has collected 2 expert reviews for Toshiba 55WL753 139.7 cm (55") Full HD Black 450 cd/m² and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 11:24:10
This model is the 55" version of the 40" TV that we tested in our labs, the Toshiba Regza WL753. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit d...
Good Pluses, Good contrast: we measured 2000:1, Powerful Active Vision M200HD Pro system, Great HD picture...
Bad Minuses, Narrow viewing angles, Glossy screen subject to reflections, Disappointing multimedia player, Colours aren't accurate: deltaE of 4.4, Mediocre remote and poor quality audio...
60%
trustedreviews.com
Updated:
2011-10-04 12:00:41
Despite the fact that we've found the 40WL753 selling for around £700, it's actually Toshiba's flagship 40in TV. This is perhaps not totally surprising for a brand that's done brisk business since apparently repositioning itself as a budget brand two or...
70%
techradar.com
Updated:
2011-10-04 12:00:43
Toshiba has struggled somewhat since the demise of its HD DVD hi-def disc format. Late on the Blu-ray bandwagon and slow to announce a 3D set, the brand will be hoping its 2010 flatscreens help it reclaim some lost ground.The 40WL753 is the manufacturer's...
Good Resolution+ standard-def upscaling, Artefact-free SD and HD pictures, Plenty of connections, Easy-to-use remote and interface, Motion processing is subtle yet effective...
Bad Mediocre contrast levels, Audio lacks warmth, Square-edged design, YouTube function is frustrating to use, Supplied manual is far too perfunctory...
Bottom line ForResolution+ standard-def upscalingArtefact-free SD and HD picturesPlenty of connectionsEasy-to-use remote and interfaceMotion processing is subtle yet effective...
70%
whathifi.com
Updated:
2011-10-04 12:00:45
If you've read our review on Toshiba's budget 40 inch you'll not be surprised to find that the 40WL753 trumps its sibling considerably in terms of features.Here, you get LED edge backlighting instead of old-school CCFL. 200Hz motion processing has bee...
Good Decent styling, good contrast and detail levels, impressive Freeview HD tuner...
Bad Can’t match the picture quality of the other premium sets, undeniably patchy backlight causes problems...
60%
expertreviews.co.uk
Updated:
2011-10-04 12:00:47
The Toshiba Regza 40WL753 is not a cheap TV. In fact only the Philips 40PFL7605H costs more. But whereas the Philips is the best looking TV on test, the 40WL753 is more aesthetically challenged. Toshiba’s Deep Lagoon bezel simply doesn’t do it for us...
Bottom line There’s a lot to like about Toshiba’s 40WL753, but it’s more expensive than better alternatives...
60%
Country Distributor
United Kingdom 1 distributor(s)