Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 46TL963 TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46TL963
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46TL963 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13936
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 01 Jul 2019 17:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 46TL963 TV :
The short editorial description of Toshiba 46TL963 TV

116.84 cm (46"), 1920 x 1080, 16:9, 8ms, 400 cd/m2, 3D, HDMI, SCART, 2 x USB, Wi-Fi, LAN
More>>>
Toshiba 46TL963 TV:
The official marketing text of Toshiba 46TL963 TV as supplied by the manufacturer

- 46" (117 cm) LED Smart TV
- 3D Full HD panel (active shutter technology)
- 200 AMR (Active Motion & Resolution)
- WiFi ready (optional WiFi® dongle required)
- Toshiba Places online portal
- Dual Tuner (DVB-T, DVB-C)
- Connections: 4x HDMI™, 2x USB
- Colour: silver brushed-metal frame with glossy black trim

Short summary description Toshiba 46TL963 TV:
This short summary of the Toshiba 46TL963 TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 46TL963, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Toshiba 46TL963 TV:
This is an auto-generated long summary of Toshiba 46TL963 TV based on the first three specs of the first five spec groups.

Toshiba 46TL963. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, 3D, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 400 cd/m², Response time: 8 ms, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Screen shape *
Flat
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
AMR (Active Motion Rate) 200
LED backlighting type
Backlighting is the illumination of a screen e.g. LCD (liquid crystal display). There are several types of backlighting with LEDs, e.g. full array, edge lit.
Edge-LED
Screen format adjustments
4:3,Auto
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,2160p,480i,480p,576i,576p,720i,720p
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
2D-3D converter
Yes
3D type
Active
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
116.8 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC 4.43,PAL BG,PAL DK,PAL I,SECAM B/G,SECAM D/K,SECAM L
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-S,DVB-S2,DVB-T,DVB-T2
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
Yes
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Smart modes
Dynamic,Game,Movie,PC,Standard
Video apps
YouTube
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio decoders
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital
Audio decoding technologies
Dolby Digital Plus
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Mercury content
0.1 mg
Performance
Noise reduction *
Yes
Video formats supported
The type of video formats that can be used by this device.
DIVX HD,MKV
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,MP4
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD) languages
Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hebrew, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Slovenian, Swedish, Ukrainian
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Annual energy consumption *
The amount of energy used by the product per year.
97 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
66.3 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (max)
The maximum amount of power used by the device.
145 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1056 mm
Depth *
The distance from the front to the back of something.
56 mm
Height *
The measurement of the product from head to foot or from base to top.
629 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.1 kg
Width (with stand)
1056 mm
Depth (with stand)
235 mm
Height (with stand)
687 mm
Weight with stand
17.7 kg
Packaging data
Desktop stand *
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
3D glasses included
Yes
Manual
Yes
Package width
The distance from one side of the packaging to the other.
1215 mm
Package depth
The distance from the front to the back of the packaging.
150 mm
Package height
The distance from the top to the bottom of the packaging.
709 mm
Package weight
Weight of the packaged product.
20.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:18
Uk has collected 7 expert reviews for Toshiba 46TL963 TV and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:18
Nl heeft 7 proffesionele recensies verzameld voor Toshiba 46TL963 tv. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:18
Fr a recueilli 7 avis d’experts pour Toshiba 46TL963 TV 116,8 cm (46") Full HD Compatibilité 3D Smart TV Wifi Noir et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:17
De hat 7 Expertenmeinungen über Toshiba 46TL963 Fernseher eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:17
Testseek ha raccolto 7 recensioni da parte di esperti per Toshiba 46TL963 TV 116,8 cm (46") Full HD Compatibilità 3D Smart TV Wi-Fi Nero e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:17
Es ha coleccionado 7 opiniones de expertos para Toshiba 46TL963 TV 116,8 cm (46") Full HD 3D Smart TV Wifi Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:18
Dk har samlet 7 ekspertanmeldelser for Toshiba 46TL963 TV 116,8 cm (46") Fuld HD 3D Smart TV Wi-Fi Sort og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:22:18
Se har samlat in 7 experttester för Toshiba 46TL963 TV-apparat 116,8 cm (46") Full HD 3D kompatibilitet Smart-TV Wi-Fi Svart och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:51
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:51
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:51
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:51
72%
Source Review comments Score
Updated:
%
techradar.com
Updated:
2013-03-01 03:22:17
Although Toshiba isn't afraid to dabble with seriously fancy stuff at the very top of its TV range - including the remarkably cutting-edge Toshiba 55ZL2 , with its 4K resolution and glasses-free 3D - it knows better than to muck about when it comes to...
Good Remarkably affordable, Slinky, space, saving design, Good pictures, Easy to use...
Bad Insubstantial online service, Uneven backlighting, Some 3D crosstalk, No built, in Wi, Fi...
Bottom line Although it's not without its issues, there's no doubt that Toshiba has delivered another cracking affordable TV in the Toshiba 46TL963. Its slim design is as space-saving as it is attractive, and the fact that it offers both multimedia streaming/direct...
80%
pcadvisor.co.uk
Updated:
2013-03-01 03:22:17
The 46TL963 is Toshiba’s high street champion. Neither supermarket fodder nor high-end hero, it combines internet connected Smarts with 3D compatibility, and has a trendy, slim-line chassis. At first glance it should be a no-brainer purchase – but ther...
Bottom line There’s little doubt that you get a lot of screen for your money with the 46TL963. Its HD performance is generally fine, the cosmetics are swish and there’s a reasonable selection of catch-up and video on demand. Just don’t buy it if you want clean 3D...
80%
trustedreviews.com
Updated:
2013-03-01 03:22:17
Toshiba's increasingly uncanny knack for understanding what the mainstream consumer wants from an affordable telly has seen it notch up some impressive sales volumes in recent years. But even by its usual standards Toshiba's TL868 series was an exceptiona...
Good Exceptional value, Good all-round picture performance, Nice design for its money...
Bad Toshiba Places still malnourished, Some backlight consistency issues, Occasional 3D crosstalk...
Bottom line The 46TL963 feels like only an incremental improvement on its predecessor overall, and its backlight consistency with 2D is arguably slightly worse than that of its predecessor.However, for most of the time its pictures in 2D and 3D mode look overall slig...
80%
lydogbillede.dk
Updated:
2013-11-07 06:06:40
Toshibas nye serie har fokus på billedkvalitet snarere end at kunne skilte med flest mulig finesser. Det har givet godt resultat i 46TL963´s tilfælde. Trods prisforskellen på 1.000 kroner, står den ikke langt tilbage fra testens bedste, når det gælder bil...
Good God farvegengivelse og kontrast...
Bad Sparsom udstyret, Nogen lyslækage fra baglyset...
Bottom line Toshiba 46TL963 er ikke det dyreste tv i testen, men leverer flot billedkvalitet uden behov for de store justeringer. Vi føler alligevel, at denne model fremstår lidt ”afklædt”, da den mangler både 3D-briller og trådløst internet, sådan som den leveres...
67%
ljudochbild.se
Updated:
2013-03-01 03:22:17
Toshibas nya serie fokuserar på bildkvalitet snarare än att kunna skryta med så många finesser som möjligt. Och det har givit utdelning. Trots att 46TL963 är billigast av alla i testet så ligger den inte långt efter de bästa när det gäller bildkvalitet. F...
Good Bra färger och kontrast...
Bad Sparsamt utrustad, Visst läckage från bakbelysningen...
Bottom line Toshiba 46TL963 är den billigaste TV:n i testet, men har ändå en tjusig bild som inte kräver några större justeringar. Vi tycker dock ändå att den här modellen känns lite ”plundrad” eftersom det saknas både 3D-glasögon och trådlöst internet i ursprungsutf...
67%
ljudochbild.se
Updated:
2017-08-10 02:28:09
Tro det eller ej, man behöver faktiskt inte längre köpa ”deluxe-versionen” för att få de allra senaste TV-finesserna. Modellerna i mellanprisklassen har numera både funktioner och bildkvalitet som förut bara fanns i de dyraste toppmodellerna.Skälet är...
67%
Lydogbilde.no
Updated:
2013-04-27 08:07:03
Toshibas nye serie har fokus på bildekvalitet snarere enn det å kunne skilte med flest mulig finesser. Det har gitt bra uttelling i 46TL963 sitt tilfelle. Tross en prisforskjell på et par tusenlapper, står den ikke langt tilbake fra testens beste når det...
Good Bra fargegjengivelse og kontrast...
Bad Sparsomt utstyrt, Noe lyslekkasje fra baklyset...
Bottom line Toshiba 46TL963 er en av de to billigste TV-ene i testen, men leverer flott bildekvalitet uten behov for de store justeringene. Vi føler likevel at denne modellen fremstår litt ”strippet” da den mangler både 3D-briller og trådløst internett slik den kom...
67%
computeractive.co.uk
Updated:
2013-04-14 11:11:00
The Toshiba 40TL963 is a 40in smart TV but it has the same smart TV features as the smaller 32RL953. The larger screen size makes seeing the text in onscreen menus a little easier.Compared to the smaller TV, the number of HDMI ports has been doubled fr...
0%
trustedreviews.com
Updated:
2013-04-14 11:11:00
These are increasingly uncomfortable times for the traditional budget TV market. Brands like Goodmans, Bush, Technika and even Finlux have long depended on their ability to churn out no-frills TVs substantially cheaper than the bigger, more established br...
Good Exceptional value, Good all-round picture performance, Nice design for its money...
Bad Toshiba Places needs more content, Some backlight consistency issues, Occasional 3D crosstalk...
Bottom line If you're looking for a mid-range TV with designer looks at a bargain bucket price, it's difficult to see how you could do better than the Toshiba 40TL963. That said, we still can't bring ourselves to give it an unbridled recommendation on account of its...
80%
whathifi.com
Updated:
2013-04-23 01:40:36
At £550, this 40in TV is cheaper than many direct rivals. But don’t let that fool you into thinking Toshiba has scrimped on features. This set is fully kitted out with internet-enabled smart features, has four HDMI ports and two USB ports, Freesat and...
Good Good build, good specs and lots of smart features, good picture with DVDs...
Bad Uneven backlighting, contrast limitations means compromised detail...
Bottom line See all our TV Best BuysFollow whathifi on TwitterJoin whathifi on Facebook...
60%
itproportal.com
Updated:
2013-05-05 01:16:33
Hot on the heels of our 32RL953 review comes the 40TL963, a 40in 3D-ready, edge LED set that Toshiba claims to ‘offer viewers the ideal combination of performance, design and value'. We can well believe it too, given Toshiba's form in this area – over the...
Good Great value, Many features, Enjoyable HD pictures...
Bad Freeview SD pictures, Sluggish EPG, No built, in Wi, Fi...
Bottom line It's clear that Toshiba has cut one or two corners to bring in this 40in LED set at such a commendably low price, making you fork out extra for Wi-Fi and 3D glasses. But other than that, the 40TL963 oozes value. For under £550, it offers an impressive ra...
80%
avforums.com
Updated:
2014-03-16 01:29:22
The model under testing here is the Toshiba 40TL963B 40 inch 3D LED LCD TV with a Freeview HD tuner and full UK specifications. Also available is the Toshiba 46TL868 40 inch 3D LED LCD TV, which has not been reviewed here but should offer the same feature...
Good Excellent blacks and contrast, Very good uniformity, Nice scaling of standard definition, Very accurate greyscale in Hollywood Picture Mode, 3D is pretty solid, Some neat features...
Bad 1080p24 Blu-ray is not handled well, Intermittent screen tearing, A bit laggy for gamers...
Bottom line Almost ironically, 3D Blu-rays were handled far better and the out-of-the-box Hollywood configuration provided some very natural looking pictures with plenty of depth. Objects with negative parallax, i.e. those popping out of the screen did show some cros...
60%
magnus.de
Updated:
2013-04-14 11:11:00
Toshiba kümmert sich liebevoll um den Erhalt der normgerechten Bildwiedergabe, gibt aber auch Vollgas bei Innovationen wie 3D ohne Brille – sogar mit einem 4K-Panel, das viermal so viele Bildpunkte besitzt wie Full HD. Dagegen ist der neue 40TL963G ei...
0%
computerbild.de
Updated:
2013-02-14 10:05:10
Viele Anschlüsse, Internetfunktionen und 3D-Unterstützung – die Ausstattung des Toshiba 46TL963G lässt kaum Wünsche offen. Doch wie steht es um die Bildqualität?...
0%
Show all
Customer service details
X