location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46MV732G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46MV732G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5900496509689
Category: Hospitality TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 6 ms 5000:1
  • - DVB-C, DVB-T NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Internet TV
  • - Ethernet LAN
  • - VESA mounting 400 x 200 mm
  • - 158 W
More>>>
Short summary description Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W:
This short summary of the Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 46MV732G, 116.8 cm (46"), Full HD, 1920 x 1080 pixels, 16:9, 450 cd/m², 5000:1

Long summary description Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W:
This is an auto-generated long summary of Toshiba 46MV732G hospitality TV 116.8 cm (46") Full HD 450 cd/m² Black 10 W based on the first three specs of the first five spec groups.

Toshiba 46MV732G. Display diagonal: 116.8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: H.264, Teletext: 500 pages. Consumer Electronics Control (CEC): Regza Link. RMS rated power: 10 W, Audio system: Dolby Digital Plus